MOSFET N-CH 40V 19A/74A 8WDFN
MOSFET N-CH 40V 19A/74A 8WDFN
N-Channel 40V 19A (Ta), 74A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET Single N-Chn Pwr Mosfet 40V
MOSFET N-CH 40V 19A/74A 8WDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NVTFS5C460NLTAGCT-ND | NVTFS5C460NLTAG | NVTFS5C460NLTAG |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |