N-Channel 40V 85A (Tc) 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 40V 85A (Tc) 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 40V 85A (Tc) 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET, N-CH, AEC-Q101, 40V, 85A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:85A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes
MOSFET N-CHANNEL 40V 85A 8WDFN
MOSFET N-CHANNEL 40V 85A 8WDFN
MOSFET T6 40VNCH LL IN U8FL WF
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVTFS5C454NLWFTAGOSCT-ND | 31AC6738 | NVTFS5C454NLWFTAG | NVTFS5C454NLWFTAG | NVTFS5C454NLWFTAG |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, Aec-Q101, 40V, 85A, Wdfn-8; Transistor Polarity Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerWDFN | TO-3 | 8-PowerWDFN | 8-PowerWDFN | |
| Transistor Grade / Operating Range | Automotive | ||||
| IDSS | 85000 milliamps | 85000 milliamps | |||
| rDS(on) | 0.0033 ohms |