onsemi N-Channel 40V 107A MOSFET Transistor NVTFS5C453NLWFTAG

Description
Single N-Channel Power MOSFET 40V, 107A, 3.1mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS5C453NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 107A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 107A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C453NLWFTA G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 107A, 3.1mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS5C453NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 107A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 107A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C453NLWFTA G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 107A MOSFET Transistor
278-NVTFS5C453NLWFTAG
N-Channel 40V 107A MOSFET Transistor 278-NVTFS5C453NLWFTAG
Single N-Channel Power MOSFET 40V, 107A, 3.1mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS5C453NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 107A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 107A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C453NLWFTA G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 107A, 3.1mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS5C453NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 107A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 107A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C453NLWFTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Mounting Type: Surface Mount Operating Temperature: -55°C ~ 175°C (TJ) Base Product Number: NVTFS5 Product Status: Active Technology: MOSFET (Metal Oxide)

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 175°C (TJ)
Base Product Number: NVTFS5
Product Status: Active
Technology: MOSFET (Metal Oxide)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C453NLWFTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C453NLWFTAGOSTR-ND
Single FETs, MOSFETs NVTFS5C453NLWFTAGOSTR-ND
N-Channel 40V 107A (Tc) 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 107A (Tc) 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C453NLWFTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C453NLWFTAGOSDKR-ND
Single FETs, MOSFETs NVTFS5C453NLWFTAGOSDKR-ND
N-Channel 40V 107A (Tc) 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 107A (Tc) 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C453NLWFTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C453NLWFTAGOSCT-ND
Single FETs, MOSFETs NVTFS5C453NLWFTAGOSCT-ND
N-Channel 40V 107A (Tc) 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 107A (Tc) 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5C453NLWFTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5C453NLWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5C453NLWFTAG
MOSFET N-CH 40V 107A 8WDFN

MOSFET N-CH 40V 107A 8WDFN

Supplier's Site
Mosfet, N-Ch, 40V, 107A, 175Deg C, 68W; Channel Type Onsemi - 31AC1201 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 107A, 175Deg C, 68W; Channel Type Onsemi
31AC1201
Mosfet, N-Ch, 40V, 107A, 175Deg C, 68W; Channel Type Onsemi 31AC1201
MOSFET, N-CH, 40V, 107A, 175DEG C, 68W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:107A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 107A, 175DEG C, 68W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:107A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS5C453NLWFTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5C453NLWFTAG
Single FETs, MOSFETs NVTFS5C453NLWFTAG
MOSFET N-CH 40V 107A 8WDFN

MOSFET N-CH 40V 107A 8WDFN

Supplier's Site Datasheet
MOSFET T6 40VNCH LL IN U8FL WF

MOSFET T6 40VNCH LL IN U8FL WF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS5C453NLWFTAG NVTFS5C453NLWFTAGOSTR-ND NVTFS5C453NLWFTAG 31AC1201 NVTFS5C453NLWFTAG NVTFS5C453NLWFTAG
Product Name N-Channel 40V 107A MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 107A, 175Deg C, 68W; Channel Type Onsemi Single FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerWDFN 8-PowerWDFN TO-3 8-PowerWDFN
Polarity N-Channel N-Channel; N-Channel
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data