onsemi 60V 11A MOSFET Transistor NVTFS5820NLTWG

Description
N-Ch MOSFET, 60V, 11.5mR, 11A, Logic Level, WDFN8 Product overview: NVTFS5820NLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5820NLTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 60V, 11.5mR, 11A, Logic Level, WDFN8 Product overview: NVTFS5820NLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5820NLTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 11A MOSFET Transistor
278-NVTFS5820NLTWG
60V 11A MOSFET Transistor 278-NVTFS5820NLTWG
N-Ch MOSFET, 60V, 11.5mR, 11A, Logic Level, WDFN8 Product overview: NVTFS5820NLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5820NLTWG can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 11.5mR, 11A, Logic Level, WDFN8 Product overview: NVTFS5820NLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5820NLTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5820NLTWG - 887931-NVTFS5820NLTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5820NLTWG
887931-NVTFS5820NLTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5820NLTWG 887931-NVTFS5820NLTWG
Manufacturer: ON Semiconductor Win Source Part Number: 887931-NVTFS5820NLTW G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 11A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: Reel - TR Package: 8-PowerWDFN Mounting: Surface Mount Family Name: NVTFS5820 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVTFS5820NLTWG-ND, NVTFS5820NLTWGOSCT, NVTFS5820NLTWGOSTR, NVTFS5820NLTWGOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887931-NVTFS5820NLTWG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 11A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: Reel - TR
Package: 8-PowerWDFN
Mounting: Surface Mount
Family Name: NVTFS5820
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVTFS5820NLTWG-ND, NVTFS5820NLTWGOSCT, NVTFS5820NLTWGOSTR, NVTFS5820NLTWGOSDKR

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5820NLTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5820NLTWGOSTR-ND
Single FETs, MOSFETs NVTFS5820NLTWGOSTR-ND
N-Channel 60V 11A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 11A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5820NLTWG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5820NLTWG
Single FETs, MOSFETs NVTFS5820NLTWG
MOSFET N-CH 60V 11A 8WDFN

MOSFET N-CH 60V 11A 8WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5820NLTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5820NLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5820NLTWG
MOSFET N-CH 60V 11A 8WDFN

MOSFET N-CH 60V 11A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Single N-Channel 60V,29A,11.5mohm

MOSFET Single N-Channel 60V,29A,11.5mohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS5820NLTWG 887931-NVTFS5820NLTWG NVTFS5820NLTWGOSTR-ND NVTFS5820NLTWG NVTFS5820NLTWG NVTFS5820NLTWG
Product Name 60V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5820NLTWG Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 21000 milliwatts 3200 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data