MOSFET N-CH 40V 40A 8WDFN
MOSFET N-CH 40V 40A 8WDFN
Manufacturer: ON Semiconductor
Win Source Part Number: 1084160-NVTFS5811NLT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 21W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 16A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1570pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
40V 40A N-Ch Power MOSFET, 6.7mR Rds(on), WDFN8 Product overview: NVTFS5811NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5811NLTAG can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 40A 8WDFN
MOSFET Single N-Channel 40V,40A,6.5mOhm
MOSFET N-CH 40V 40A 8WDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVTFS5811NLTAGOSCT-ND | 1084160-NVTFS5811NLTAG | 278-NVTFS5811NLTAG | NVTFS5811NLTAG | NVTFS5811NLTAG | NVTFS5811NLTAG |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5811NLTAG | 40V 40A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerWDFN | SOT3; 8-WDFN (3.3x3.3) | 8-PowerWDFN | 8-PowerWDFN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| V(BR)DSS | 40 volts | 40 volts | ||||
| PD | 3200 to 21000 milliwatts | 3200 milliwatts | 3200 milliwatts |