onsemi Single FETs, MOSFETs NVTFS5124PLWFTWG

Description
P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVTFS5124PLWFTWG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5124PLWFTWG-ND
Single FETs, MOSFETs NVTFS5124PLWFTWG-ND
P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5124PLWFTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5124PLWFTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5124PLWFTWG
MOSFET P-CH 60V 2.4A 8WDFN

MOSFET P-CH 60V 2.4A 8WDFN

Supplier's Site
MOSFET Pwr MOSFET 60V 8A 260mOhm SGL P-CH

MOSFET Pwr MOSFET 60V 8A 260mOhm SGL P-CH

Buy Now Datasheet
Mosfet, P-Ch, 60V, 6A, Wdfn; Channel Type Onsemi - 11X3742 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 6A, Wdfn; Channel Type Onsemi
11X3742
Mosfet, P-Ch, 60V, 6A, Wdfn; Channel Type Onsemi 11X3742
MOSFET, P-CH, 60V, 6A, WDFN; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, P-CH, 60V, 6A, WDFN; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVTFS5124PLWFTWG-ND NVTFS5124PLWFTWG NVTFS5124PLWFTWG 11X3742
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, 60V, 6A, Wdfn; Channel Type Onsemi
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
Hard To Find - 06N80C3 - 1120748-06N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details