onsemi Single FETs, MOSFETs NVTFS5124PLWFTAG

Description
P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVTFS5124PLWFTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5124PLWFTAGOSCT-ND
Single FETs, MOSFETs NVTFS5124PLWFTAGOSCT-ND
P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5124PLWFTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5124PLWFTAGOSDKR-ND
Single FETs, MOSFETs NVTFS5124PLWFTAGOSDKR-ND
P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5124PLWFTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5124PLWFTAGOSTR-ND
Single FETs, MOSFETs NVTFS5124PLWFTAGOSTR-ND
P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -8A MOSFET Transistor
278-NVTFS5124PLWFTAG
P-Channel -60V -8A MOSFET Transistor 278-NVTFS5124PLWFTAG
Single P-Channel Power MOSFET -60V, -8A, 260mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS5124PLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5124PLWFTAG can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -60V, -8A, 260mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS5124PLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5124PLWFTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1194165-NVTFS5124PLWFTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1194165-NVTFS5124PLWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1194165-NVTFS5124PLWFTAG
Win Source Part Number: 1194165-NVTFS5124PLW FTAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta) Rds On (Max) @ Id, Vgs: 260mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3W (Ta), 18W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 250 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS5124PLWFTAGOSDK R,NVTFS5124PLWFTAG-N D,ONSONSNVTFS5124PLW FTAG,NVTFS5124PLWFTA GOSTR,2156-NVTFS5124 PLWFTAG-OS,NVTFS5124 PLWFTAGOSCT Base Product Number: NVTFS5124 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1194165-NVTFS5124PLWFTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta)
Rds On (Max) @ Id, Vgs: 260mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3W (Ta), 18W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 250 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVTFS5124PLWFTAGOSDKR,NVTFS5124PLWFTAG-ND,ONSONSNVTFS5124PLWFTAG,NVTFS5124PLWFTAGOSTR,2156-NVTFS5124PLWFTAG-OS,NVTFS5124PLWFTAGOSCT
Base Product Number: NVTFS5124
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFET Pwr MOSFET 60V 8A 260mOhm SGL P-CH

MOSFET Pwr MOSFET 60V 8A 260mOhm SGL P-CH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5124PLWFTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5124PLWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5124PLWFTAG
MOSFET P-CH 60V 2.4A 8WDFN

MOSFET P-CH 60V 2.4A 8WDFN

Supplier's Site
Single FETs, MOSFETs - NVTFS5124PLWFTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5124PLWFTAG
Single FETs, MOSFETs NVTFS5124PLWFTAG
MOSFET P-CH 60V 2.4A 8WDFN

MOSFET P-CH 60V 2.4A 8WDFN

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 6A, Wdfn; Channel Type Onsemi - 11X3741 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 6A, Wdfn; Channel Type Onsemi
11X3741
Mosfet, P-Ch, 60V, 6A, Wdfn; Channel Type Onsemi 11X3741
MOSFET, P-CH, 60V, 6A, WDFN; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, P-CH, 60V, 6A, WDFN; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVTFS5124PLWFTAGOSCT-ND 278-NVTFS5124PLWFTAG 1194165-NVTFS5124PLWFTAG NVTFS5124PLWFTAG NVTFS5124PLWFTAG NVTFS5124PLWFTAG 11X3741
Product Name Single FETs, MOSFETs P-Channel -60V -8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 60V, 6A, Wdfn; Channel Type Onsemi
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerWDFN SOT3 8-PowerWDFN 8-PowerWDFN TO-3
Transistor Grade / Operating Range Automotive
PD 3000 milliwatts 3000 to 18000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data