Single N-Channel Power MOSFET 30V, 22A, 17mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C25NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C25NTAG can be used for catalog matching and distributor lookup.
N-Channel 30V 10.1A (Ta), 22.1A (Tc) 3W (Ta), 14.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 30V 10.1A (Ta), 22.1A (Tc) 3W (Ta), 14.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 30V 10.1A (Ta), 22.1A (Tc) 3W (Ta), 14.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Manufacturer: ON Semiconductor
Win Source Part Number: 1084158-NVTFS4C25NTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 14.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.1A (Ta), 22.1A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 10.3nC @ 10V
Max Input Capacitance: 500pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 10.1A/22.1A 8DFN
MOSFET NFET U8FL 30V 27A 17MOHM
MOSFET N-CH 30V 10.1A/22.1A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVTFS4C25NTAG | NVTFS4C25NTAGOSDKR-ND | 1084158-NVTFS4C25NTAG | NVTFS4C25NTAG | NVTFS4C25NTAG | NVTFS4C25NTAG |
| Product Name | N-Channel 30V 22A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C25NTAG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| PD | 3000 milliwatts | 3000 to 14300 milliwatts | 3000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | 8-PowerWDFN | SOT3; 8-WDFN (3.3x3.3) | 8-PowerWDFN | 8-PowerWDFN | ||
| Transistor Grade / Operating Range | Automotive |