Single N-Channel Power MOSFET 30V, 40A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NVTFS4C13NWFTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C13NWFTWG can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 14A 8WDFN
MOSFET N-CH 30V 14A 8WDFN
N-Channel 30V 14A (Ta) 3W (Ta), 26W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET, N-CH, 30V, 40A, WDFN; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes
MOSFET N-CH 30V 14A 8WDFN
MOSFET NFET U8FL 30V 40A 9.4MOHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVTFS4C13NWFTWG | 488-NVTFS4C13NWFTWGCT-ND | 47X2345 | NVTFS4C13NWFTWG | NVTFS4C13NWFTWG |
| Product Name | N-Channel 30V 40A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 40A, Wdfn; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 26000 milliwatts | ||||
| TJ | -55 C (-67 F) | ||||
| Polarity | N-Channel | ||||
| Package Type | 8-PowerWDFN | TO-3 | 15.2 nC @ 10 V |