onsemi N-Channel 30V 40A MOSFET Transistor NVTFS4C13NWFTAG

Description
Single N-Channel Power MOSFET 30V, 40A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C13NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C13NWFTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 30V, 40A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C13NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C13NWFTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 40A MOSFET Transistor
278-NVTFS4C13NWFTAG
N-Channel 30V 40A MOSFET Transistor 278-NVTFS4C13NWFTAG
Single N-Channel Power MOSFET 30V, 40A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C13NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C13NWFTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 40A, 9.4mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C13NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C13NWFTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1131930-NVTFS4C13NWFTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1131930-NVTFS4C13NWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1131930-NVTFS4C13NWFTAG
Win Source Part Number: 1131930-NVTFS4C13NWF TAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta) Rds On (Max) @ Id, Vgs: 9.4mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 3W (Ta), 26W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 15.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 770 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNVTFS4C13NWFTA G,2156-NVTFS4C13NWFT AG-OS Base Product Number: NVTFS4 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1131930-NVTFS4C13NWFTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta)
Rds On (Max) @ Id, Vgs: 9.4mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 3W (Ta), 26W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 15.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 770 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNVTFS4C13NWFTAG,2156-NVTFS4C13NWFTAG-OS
Base Product Number: NVTFS4
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS4C13NWFTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS4C13NWFTAGCT-ND
Single FETs, MOSFETs 488-NVTFS4C13NWFTAGCT-ND
MOSFET N-CH 30V 14A 8WDFN

MOSFET N-CH 30V 14A 8WDFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS4C13NWFTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS4C13NWFTAGDKR-ND
Single FETs, MOSFETs 488-NVTFS4C13NWFTAGDKR-ND
MOSFET N-CH 30V 14A 8WDFN

MOSFET N-CH 30V 14A 8WDFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS4C13NWFTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS4C13NWFTAGTR-ND
Single FETs, MOSFETs 488-NVTFS4C13NWFTAGTR-ND
N-Channel 30V 14A (Ta) 3W (Ta), 26W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 14A (Ta) 3W (Ta), 26W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Mosfet, N-Ch, 30V, 40A, Wdfn; Channel Type Onsemi - 47X2344 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 40A, Wdfn; Channel Type Onsemi
47X2344
Mosfet, N-Ch, 30V, 40A, Wdfn; Channel Type Onsemi 47X2344
MOSFET, N-CH, 30V, 40A, WDFN; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 40A, WDFN; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS4C13NWFTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS4C13NWFTAG
Single FETs, MOSFETs NVTFS4C13NWFTAG
MOSFET N-CH 30V 14A 8WDFN

MOSFET N-CH 30V 14A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 40A 9.4MOHM

MOSFET NFET U8FL 30V 40A 9.4MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS4C13NWFTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS4C13NWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS4C13NWFTAG
MOSFET N-CH 30V 14A 8WDFN

MOSFET N-CH 30V 14A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVTFS4C13NWFTAG 1131930-NVTFS4C13NWFTAG 488-NVTFS4C13NWFTAGCT-ND 47X2344 NVTFS4C13NWFTAG NVTFS4C13NWFTAG NVTFS4C13NWFTAG
Product Name N-Channel 30V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 30V, 40A, Wdfn; Channel Type Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 26000 milliwatts 3000 to 26000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerWDFN TO-3 8-PowerWDFN 15.2 nC @ 10 V
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data