NVTFS4C13NWFETWG is an automotive-grade, N-channel power MOSFET in a WDFN8 package measuring 3.3 mm x 3.3 mm with wettable flanks, designed for low-loss switching applications. It has a drain-to-source voltage rating of 30 V, continuous drain current of 40 A at TC = 25°C, and a maximum on-resistance of 9.4 mΩ at 10 V and 14 mΩ at 4.5 V. The device meets AEC-Q101 qualification standards, is RoHS compliant, Pb-free, and halogen-free, with an operating junction temperature range of -55°C to +175°C. Thermal resistance is 5.8°C/W from junction to case and 50°C/W from junction to ambient on a 650 mm² 2 oz. Cu pad.
SINGLE N-CHANNEL POWER MOSFET 30
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVTFS4C13NWFETWG-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |