onsemi N-Channel 30V 47A MOSFET Transistor NVTFS4C10NWFTAG

Description
Single N-Channel Power MOSFET 30V, 47A, 7.4mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS4C10NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C10NWFTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 30V, 47A, 7.4mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS4C10NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C10NWFTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 47A MOSFET Transistor
278-NVTFS4C10NWFTAG
N-Channel 30V 47A MOSFET Transistor 278-NVTFS4C10NWFTAG
Single N-Channel Power MOSFET 30V, 47A, 7.4mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS4C10NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C10NWFTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 47A, 7.4mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS4C10NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C10NWFTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS4C10NWFTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4C10NWFTAGOSTR-ND
Single FETs, MOSFETs NVTFS4C10NWFTAGOSTR-ND
N-Channel 30V 15.3A (Ta), 47A (Tc) 3W (Ta), 28W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 15.3A (Ta), 47A (Tc) 3W (Ta), 28W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS4C10NWFTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4C10NWFTAGOSCT-ND
Single FETs, MOSFETs NVTFS4C10NWFTAGOSCT-ND
N-Channel 30V 15.3A (Ta), 47A (Tc) 3W (Ta), 28W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 15.3A (Ta), 47A (Tc) 3W (Ta), 28W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS4C10NWFTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4C10NWFTAGOSDKR-ND
Single FETs, MOSFETs NVTFS4C10NWFTAGOSDKR-ND
N-Channel 30V 15.3A (Ta), 47A (Tc) 3W (Ta), 28W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 15.3A (Ta), 47A (Tc) 3W (Ta), 28W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C10NWFTAG - 887927-NVTFS4C10NWFTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C10NWFTAG
887927-NVTFS4C10NWFTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C10NWFTAG 887927-NVTFS4C10NWFTAG
Manufacturer: ON Semiconductor Win Source Part Number: 887927-NVTFS4C10NWFT AG Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 15.3A (Ta), 47A (Tc) 3W (Ta), 28W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NVTFS4 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVTFS4C10NWFTAG-ND, NVTFS4C10NWFTAGOSDKR , NVTFS4C10NWFTAGOSTR, NVTFS4C10NWFTAGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887927-NVTFS4C10NWFTAG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 15.3A (Ta), 47A (Tc) 3W (Ta), 28W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVTFS4
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVTFS4C10NWFTAG-ND, NVTFS4C10NWFTAGOSDKR, NVTFS4C10NWFTAGOSTR, NVTFS4C10NWFTAGOSCT

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS4C10NWFTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS4C10NWFTAG
Single FETs, MOSFETs NVTFS4C10NWFTAG
MOSFET N-CH 30V 15.3A/47A 8WDFN

MOSFET N-CH 30V 15.3A/47A 8WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS4C10NWFTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS4C10NWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS4C10NWFTAG
MOSFET N-CH 30V 15.3A/47A 8WDFN

MOSFET N-CH 30V 15.3A/47A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 47A 7.4MOHM

MOSFET NFET U8FL 30V 47A 7.4MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS4C10NWFTAG NVTFS4C10NWFTAGOSTR-ND 887927-NVTFS4C10NWFTAG NVTFS4C10NWFTAG NVTFS4C10NWFTAG NVTFS4C10NWFTAG
Product Name N-Channel 30V 47A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C10NWFTAG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN Surface Mount
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data