Manufacturer: ON Semiconductor
Win Source Part Number: 1084156-NVTFS4C10NTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15.3A (Ta), 47A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 19.3nC @ 10V
Max Input Capacitance: 993pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 15.3A/47A 8WDFN
N-Channel 30V 15.3A (Ta), 47A (Tc) 3W (Ta), 28W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Single N-Channel Power MOSFET 30V, 47A, 7.4mΩ 1500 / Tape & Reel, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C10NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C10NTAG can be used for catalog matching and distributor lookup.
MOSFET NFET U8FL 30V 44A 7.4MOHM
MOSFET N-CH 30V 15.3A/47A 8WDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1084156-NVTFS4C10NTAG | 488-NVTFS4C10NTAGCT-ND | 278-NVTFS4C10NTAG | NVTFS4C10NTAG | NVTFS4C10NTAG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C10NTAG | Single FETs, MOSFETs | N-Channel 30V 47A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | ||||
| PD | 3000 to 28000 milliwatts | 28000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |