N-Channel 30V 17A (Ta) 3.1W (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V; Power Dissipation:31W RoHS Compliant: Yes
MOSFET N-CH 30V 17A 8WDFN
MOSFET NFET U8FL 30V 55A 5.9MOHM
MOSFET N-CH 30V 17A 8WDFN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVTFS4C08NWFTAGTR-ND | 47X2340 | NVTFS4C08NWFTAG | NVTFS4C08NWFTAG | NVTFS4C08NWFTAG |
| Product Name | Single FETs, MOSFETs | Mosfet S Single; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerWDFN | TO-3 | 8-PowerWDFN | 8-PowerWDFN | |
| Transistor Grade / Operating Range | Automotive | ||||
| IDSS | 55000 milliamps | 17000 milliamps | |||
| PD | 31000 milliwatts | 3100 milliwatts |