Single N-Channel Power MOSFET 30V, 55A, 5.9mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NVTFS4C08NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C08NTWG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1082967-NVTFS4C08NTW
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 17A (Ta)
Rds On (Max) @ Id, Vgs: 5.9mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 31W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 18.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1113 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDMC8026S; NVTFS4C06NWFTWG; FDMS7678; IRFH4234TRPBF; IRF8736TRPBF; IRF8736PBF;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNVTFS4C08NTWG,
Base Product Number: NVTFS4
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 30V 17A 8WDFN
MOSFET N-CH 30V 17A 8WDFN
N-Channel 30V 17A (Ta) 3.1W (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V; Power Dissipation:31W RoHS Compliant: Yes
MOSFET N-CH 30V 17A 8WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVTFS4C08NTWG | 1082967-NVTFS4C08NTWG | 488-NVTFS4C08NTWGCT-ND | 47X2339 | NVTFS4C08NTWG |
| Product Name | N-Channel 30V 55A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet S Single; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 31000 milliwatts | 3100 to 31000 milliwatts | 31000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel | N-Channel | |||
| Package Type | SOT3 | 8-PowerWDFN | TO-3 | Surface Mount |