onsemi Single FETs, MOSFETs NVTFS4C08NTAG

Description
N-Channel 30V 17A (Ta) 3.1W (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 17A (Ta) 3.1W (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVTFS4C08NTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4C08NTAGOSCT-ND
Single FETs, MOSFETs NVTFS4C08NTAGOSCT-ND
N-Channel 30V 17A (Ta) 3.1W (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 17A (Ta) 3.1W (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C08NTAG - 1084155-NVTFS4C08NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C08NTAG
1084155-NVTFS4C08NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C08NTAG 1084155-NVTFS4C08NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1084155-NVTFS4C08NTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 18.2nC @ 10V Max Input Capacitance: 1113pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): UPA2825T1S-E2-AT; RQ3E180BNTB; NVTFS4C08NWFTAG; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084155-NVTFS4C08NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 18.2nC @ 10V
Max Input Capacitance: 1113pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.9 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): UPA2825T1S-E2-AT; RQ3E180BNTB; NVTFS4C08NWFTAG;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 55A MOSFET Transistor
278-NVTFS4C08NTAG
N-Channel 30V 55A MOSFET Transistor 278-NVTFS4C08NTAG
Single N-Channel Power MOSFET 30V, 55A, 5.9mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C08NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C08NTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 55A, 5.9mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C08NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C08NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS4C08NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS4C08NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS4C08NTAG
MOSFET N-CH 30V 17A 8WDFN

MOSFET N-CH 30V 17A 8WDFN

Supplier's Site
Mosfet S Single; Channel Type Onsemi - 47X2338 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet S Single; Channel Type Onsemi
47X2338
Mosfet S Single; Channel Type Onsemi 47X2338
MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V; Power Dissipation:31W RoHS Compliant: Yes

MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V; Power Dissipation:31W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS4C08NTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS4C08NTAG
Single FETs, MOSFETs NVTFS4C08NTAG
MOSFET N-CH 30V 17A 8WDFN

MOSFET N-CH 30V 17A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 55A 5.9MOHM

MOSFET NFET U8FL 30V 55A 5.9MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVTFS4C08NTAGOSCT-ND 1084155-NVTFS4C08NTAG 278-NVTFS4C08NTAG NVTFS4C08NTAG 47X2338 NVTFS4C08NTAG NVTFS4C08NTAG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C08NTAG N-Channel 30V 55A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet S Single; Channel Type Onsemi Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN TO-3 8-PowerWDFN
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts 30 volts
PD 3100 to 31000 milliwatts 3100 milliwatts 31000 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products