N-Channel 30V 21A (Ta) 3.1W (Ta), 37W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET NFET U8FL 30V 71A 4.2MOHM
MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:71A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V; Power Dissipation:37W RoHS Compliant: Yes
MOSFET N-CH 30V 21A 8WDFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NVTFS4C06NWFTWGTR-ND | NVTFS4C06NWFTWG | 47X2337 | NVTFS4C06NWFTWG |
| Product Name | Single FETs, MOSFETs | MOSFET | Mosfet S Single; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | 8-PowerWDFN | TO-3 | 8-PowerWDFN | |
| Transistor Grade / Operating Range | Automotive |