N-Channel 30V 21A (Ta) 3.1W (Ta), 37W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Single N-Channel Power MOSFET 30V, 71A, 4.2mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C06NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 71A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 71A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C06NWFTAG can be used for catalog matching and distributor lookup.
Win Source Part Number: 988166-NVTFS4C06NWFT
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 21A (Ta)
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 37W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1683 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVTFS4C06NWFTAGOSDKR
Base Product Number: NVTFS4
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET NFET U8FL 30V 71A 4.2MOHM
MOSFET N-CH 30V 21A 8WDFN
MOSFET N-CH 30V 21A 8WDFN
MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:71A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V; Power Dissipation:37W RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVTFS4C06NWFTAGOSTR-ND | 278-NVTFS4C06NWFTAG | 988166-NVTFS4C06NWFTAG | NVTFS4C06NWFTAG | NVTFS4C06NWFTAG | NVTFS4C06NWFTAG | 47X2336 |
| Product Name | Single FETs, MOSFETs | N-Channel 30V 71A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet S Single; Channel Type Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerWDFN | SOT3 | 8-PowerWDFN | 8-PowerWDFN | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| PD | 3100 milliwatts | 3100 to 37000 milliwatts | 3100 milliwatts | 37000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |