onsemi N-Channel 30V 102A MOSFET Transistor NVTFS4C05NWFTAG

Description
Single N-Channel Power MOSFET 30V, 102A, 3.6mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS4C05NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C05NWFTAG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single N-Channel Power MOSFET 30V, 102A, 3.6mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS4C05NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C05NWFTAG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-Channel MOSFET, part number NVTFS4C05N, has a maximum drain-to-source voltage of 30V and can handle continuous drain currents up to 102A at a junction temperature of 25°C. It features a low on-resistance of 3.6 mΩ at a gate-source voltage of 10V, which helps minimize conduction losses. The device is rated for a power dissipation of 68W at 25°C and is qualified for automotive applications under AEC-Q101 standards. It operates effectively within a temperature range of -55°C to +175°C and is RoHS compliant, making it suitable for environmentally conscious designs. The MOSFET also offers low gate charge and capacitance values, which contribute to reduced switching losses. This component is packaged in a WDFN8 (8FL) case, facilitating efficient thermal management and compact designs.

Datasheet Summary
Powered by GS/AI

The N-Channel MOSFET, part number NVTFS4C05N, has a maximum drain-to-source voltage of 30V and can handle continuous drain currents up to 102A at a junction temperature of 25°C. It features a low on-resistance of 3.6 mΩ at a gate-source voltage of 10V, which helps minimize conduction losses. The device is rated for a power dissipation of 68W at 25°C and is qualified for automotive applications under AEC-Q101 standards. It operates effectively within a temperature range of -55°C to +175°C and is RoHS compliant, making it suitable for environmentally conscious designs. The MOSFET also offers low gate charge and capacitance values, which contribute to reduced switching losses. This component is packaged in a WDFN8 (8FL) case, facilitating efficient thermal management and compact designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 102A MOSFET Transistor
278-NVTFS4C05NWFTAG
N-Channel 30V 102A MOSFET Transistor 278-NVTFS4C05NWFTAG
Single N-Channel Power MOSFET 30V, 102A, 3.6mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS4C05NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C05NWFTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 102A, 3.6mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS4C05NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C05NWFTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS4C05NWFTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4C05NWFTAGOSTR-ND
Single FETs, MOSFETs NVTFS4C05NWFTAGOSTR-ND
N-Channel 30V 22A (Ta), 102A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 22A (Ta), 102A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS4C05NWFTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4C05NWFTAGOSCT-ND
Single FETs, MOSFETs NVTFS4C05NWFTAGOSCT-ND
N-Channel 30V 22A (Ta), 102A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 22A (Ta), 102A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS4C05NWFTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4C05NWFTAGOSDKR-ND
Single FETs, MOSFETs NVTFS4C05NWFTAGOSDKR-ND
N-Channel 30V 22A (Ta), 102A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 22A (Ta), 102A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1166936-NVTFS4C05NWFTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1166936-NVTFS4C05NWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1166936-NVTFS4C05NWFTAG
Win Source Part Number: 1166936-NVTFS4C05NWF TAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 22A (Ta), 102A (Tc) Rds On (Max) @ Id, Vgs: 3.6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 3.2W (Ta), 68W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1988 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS4C05NWFTAG-ND,2 156-NVTFS4C05NWFTAG- OS,NVTFS4C05NWFTAGOS CT,NVTFS4C05NWFTAGOS TR,NVTFS4C05NWFTAGOS DKR,ONSONSNVTFS4C05N WFTAG Base Product Number: NVTFS4 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1166936-NVTFS4C05NWFTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 22A (Ta), 102A (Tc)
Rds On (Max) @ Id, Vgs: 3.6mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 3.2W (Ta), 68W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1988 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVTFS4C05NWFTAG-ND,2156-NVTFS4C05NWFTAG-OS,NVTFS4C05NWFTAGOSCT,NVTFS4C05NWFTAGOSTR,NVTFS4C05NWFTAGOSDKR,ONSONSNVTFS4C05NWFTAG
Base Product Number: NVTFS4
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS4C05NWFTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS4C05NWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS4C05NWFTAG
MOSFET N-CH 30V 22A/102A 8WDFN

MOSFET N-CH 30V 22A/102A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 102 A 3.6MOH

MOSFET NFET U8FL 30V 102 A 3.6MOH

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS4C05NWFTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS4C05NWFTAG
Single FETs, MOSFETs NVTFS4C05NWFTAG
MOSFET N-CH 30V 22A/102A 8WDFN

MOSFET N-CH 30V 22A/102A 8WDFN

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 102A, 175Deg C, 68W Rohs Compliant Onsemi - 54AH9543 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 102A, 175Deg C, 68W Rohs Compliant Onsemi
54AH9543
Mosfet, N-Ch, 30V, 102A, 175Deg C, 68W Rohs Compliant Onsemi 54AH9543
MOSFET, N-CH, 30V, 102A, 175DEG C, 68W ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 102A, 175DEG C, 68W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS4C05NWFTAG NVTFS4C05NWFTAGOSTR-ND 1166936-NVTFS4C05NWFTAG NVTFS4C05NWFTAG NVTFS4C05NWFTAG NVTFS4C05NWFTAG 54AH9543
Product Name N-Channel 30V 102A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 30V, 102A, 175Deg C, 68W Rohs Compliant Onsemi
PD 3200 milliwatts 3200 to 68000 milliwatts 3200 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3 8-PowerWDFN 8-PowerWDFN TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details