onsemi Single FETs, MOSFETs NVTFS4C02NTAG

Description
N-Channel 30V 28.3A (Ta), 162A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote
Description
N-Channel 30V 28.3A (Ta), 162A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-Channel MOSFET, part number NVTFS4C02N, is rated for a maximum drain-to-source voltage of 30V and can handle continuous drain currents up to 162A. It features a low on-resistance of 2.25 mΩ at a gate-source voltage of 10V, which helps minimize conduction losses. The device is optimized for low capacitance and gate charge, reducing driver and switching losses, making it suitable for applications such as DC-DC converters and reverse battery protection. It is AEC-Q101 qualified, PPAP capable, and compliant with RoHS standards, ensuring it meets environmental regulations. The MOSFET is packaged in a WDFN8 (3.3mm x 3.3mm) form factor, which is advantageous for space-constrained designs. The operating temperature range is from -55°C to +175°C, providing versatility in various applications.

Datasheet Summary
Powered by GS/AI

The N-Channel MOSFET, part number NVTFS4C02N, is rated for a maximum drain-to-source voltage of 30V and can handle continuous drain currents up to 162A. It features a low on-resistance of 2.25 mΩ at a gate-source voltage of 10V, which helps minimize conduction losses. The device is optimized for low capacitance and gate charge, reducing driver and switching losses, making it suitable for applications such as DC-DC converters and reverse battery protection. It is AEC-Q101 qualified, PPAP capable, and compliant with RoHS standards, ensuring it meets environmental regulations. The MOSFET is packaged in a WDFN8 (3.3mm x 3.3mm) form factor, which is advantageous for space-constrained designs. The operating temperature range is from -55°C to +175°C, providing versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVTFS4C02NTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS4C02NTAGCT-ND
Single FETs, MOSFETs 488-NVTFS4C02NTAGCT-ND
N-Channel 30V 28.3A (Ta), 162A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 28.3A (Ta), 162A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS4C02NTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS4C02NTAGTR-ND
Single FETs, MOSFETs 488-NVTFS4C02NTAGTR-ND
N-Channel 30V 28.3A (Ta), 162A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 28.3A (Ta), 162A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS4C02NTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS4C02NTAGDKR-ND
Single FETs, MOSFETs 488-NVTFS4C02NTAGDKR-ND
N-Channel 30V 28.3A (Ta), 162A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 28.3A (Ta), 162A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
MOSFETs - 2216760 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2216760
MOSFETs 2216760
ON Semiconductor NVTFS4C02NTAG

ON Semiconductor NVTFS4C02NTAG

Supplier's Site
MOSFETs - 2216760P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2216760P
MOSFETs 2216760P
ON Semiconductor NVTFS4C02NTAG

ON Semiconductor NVTFS4C02NTAG

Supplier's Site
MOSFETs - 2216759 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2216759
MOSFETs 2216759
ON Semiconductor NVTFS4C02NTAG

ON Semiconductor NVTFS4C02NTAG

Supplier's Site
Mosfet, N-Ch, 30V, 162A, Wdfn Rohs Compliant Onsemi - 32AJ8464 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 162A, Wdfn Rohs Compliant Onsemi
32AJ8464
Mosfet, N-Ch, 30V, 162A, Wdfn Rohs Compliant Onsemi 32AJ8464
MOSFET, N-CH, 30V, 162A, WDFN ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 162A, WDFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS4C02NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS4C02NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS4C02NTAG
MOSFET - SINGLE N-CHANNEL POWER

MOSFET - SINGLE N-CHANNEL POWER

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVTFS4C02NTAGCT-ND 2216760 32AJ8464 NVTFS4C02NTAG
Product Name Single FETs, MOSFETs MOSFETs Mosfet, N-Ch, 30V, 162A, Wdfn Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data