onsemi N-Channel 30V 46A MOSFET Transistor NVTFS4824NTAG

Description
Single N-Channel Power MOSFET 30V, 46A, 4.7mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4824NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4824NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 30V, 46A, 4.7mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4824NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4824NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 46A MOSFET Transistor
278-NVTFS4824NTAG
N-Channel 30V 46A MOSFET Transistor 278-NVTFS4824NTAG
Single N-Channel Power MOSFET 30V, 46A, 4.7mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4824NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4824NTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 46A, 4.7mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4824NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4824NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4824NTAG - 1084153-NVTFS4824NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4824NTAG
1084153-NVTFS4824NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4824NTAG 1084153-NVTFS4824NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1084153-NVTFS4824NTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 21W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 18.2A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 1740pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 23A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084153-NVTFS4824NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 21W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 18.2A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 1740pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 23A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS4824NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4824NTAGOSTR-ND
Single FETs, MOSFETs NVTFS4824NTAGOSTR-ND
N-Channel 30V 18.2A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 18.2A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS4824NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS4824NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS4824NTAG
MOSFET N-CH 30V 18.2A 8WDFN

MOSFET N-CH 30V 18.2A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 69A 7.5M OHM

MOSFET NFET U8FL 30V 69A 7.5M OHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS4824NTAG 1084153-NVTFS4824NTAG NVTFS4824NTAGOSTR-ND NVTFS4824NTAG NVTFS4824NTAG
Product Name N-Channel 30V 46A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4824NTAG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 3200 milliwatts 3200 to 21000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers