Power MOSFET, Single P-Channel, -40V, 69mΩ, -13.2A, 1500-REEL Product overview: NVTFS052P04M8LTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V, -13.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, -13.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS052P04M8LTA
P-Channel 40V 4.7A (Ta), 13.2A (Tc) 2.9W (Ta), 23W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET P-CH 40V 4.7A/13.2A 8WDFN
MOSFET P-CH 40V 4.7A/13.2A 8WDFN
Win Source Part Number: 1338706-NVTFS052P04M
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 2.9W (Ta) , 23W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVTFS052
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 4.7A (Ta) , 13.2A (Tc)
Rds On (Max) @ Id, Vgs: 69mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 95µA
Gate Charge (Qg) (Max) @ Vgs: 6.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 424 pF @ 20 V
MOSFET P-CH 40V 4.7A/13.2A 8WDFN
MOSFET P-CH 40V 4.7A/13.2A 8WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVTFS052P04M8LTAG | 488-NVTFS052P04M8LTAGTR-ND | 1338706-NVTFS052P04M8LTAG | NVTFS052P04M8LTAG | NVTFS052P04M8LTAG |
| Product Name | P-Channel -40V -13.2A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | 8-PowerWDFN | SOT3 | 8-PowerWDFN | 424 pF @ 20 V | |
| Transistor Grade / Operating Range | Automotive | ||||
| PD | 2900 to 23000 milliwatts | 2900 milliwatts |