NVTFS016N06C is a single N-channel MOSFET for power switching applications, packaged in a 3.3 x 3.3 mm WDFN8 (8FL) case with wettable flank option available. It has a drain-to-source voltage rating of 60 V, a maximum continuous drain current of 32 A at TC = 25 °C, and a maximum RDS(on) of 16.3 mΩ at 10 V gate drive. The device is AEC-Q101 qualified and PPAP capable, operates from −55 °C to +175 °C junction temperature, and is Pb-free, halogen-free, and RoHS compliant.
POWER MOSFET, SINGLE, N-CHANNEL,
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVTFS016N06CT1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |