Manufacturer: onsemi
Win Source Part Number: 1324088-NVTFS014P04M
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 11.3A, 49A (Tc)
Rds On (Max) @ Id, Vgs: 13.8mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 420µA
Power Dissipation (Max): 3.2W, 61W (Tc)
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 26.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1734 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerWDFN
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NVTFS014P04M8LTA
Base Product Number: NVTFS014
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant
Power MOSFET, Single P-Channel, -40 V, 13.8 mΩ, -49 A, 1500-REEL Product overview: NVTFS014P04M8LTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40 V, -49 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40 V, -49 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS014P04M8LTA
P-Channel 40V 11.3A (Ta), 49A (Tc) 3.2W (Ta), 61W (Tc) Surface Mount 8-WDFN (3.3x3.3)
P-Channel 40V 11.3A (Ta), 49A (Tc) 3.2W (Ta), 61W (Tc) Surface Mount 8-WDFN (3.3x3.3)
P-Channel 40V 11.3A (Ta), 49A (Tc) 3.2W (Ta), 61W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET P-CH 40V 11.3A/49A 8WDFN
MOSFET, P-CH, 40V, 49A, 175DEG C, 61W ROHS COMPLIANT: YES
MOSFET P-CH 40V 11.3A/49A 8WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1324088-NVTFS014P04M8LTAG | 278-NVTFS014P04M8LTAG | 488-NVTFS014P04M8LTAGTR-ND | NVTFS014P04M8LTAG | 54AH9542 | NVTFS014P04M8LTAG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | P-Channel -40 V -49 A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 40V, 49A, 175Deg C, 61W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 3200 to 61000 milliwatts | 3200 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; 8-PowerWDFN | 8-PowerWDFN | 8-PowerWDFN | TO-3 | 8-PowerWDFN | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |