The NVTFS012P03P8Z is a P-channel MOSFET designed for battery management and power load switch applications, housed in a WDFN8 package. It has a drain-to-source voltage rating of -30 V, continuous drain current of -11.7 A at 25°C, and a maximum RDS(on) of 20 mΩ at -4.5 V gate voltage. The device is AEC-Q101 qualified, RoHS compliant, and Pb-free, with a junction temperature range of -55°C to +175°C. Thermal resistance from junction to case is 3.3°C/W, and it features low conduction losses and fast switching performance with a total gate charge of 21 nC at -4.5 V.
PT8P PORTFOLIO EXPANSION
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVTFS012P03P8ZTAGTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |