onsemi Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs NVTFS010N10MCLTAG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11.7A (Ta), 57.8 (Tc)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11.7A (Ta), 57.8 (Tc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11.7A (Ta), 57.8 (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 11.7A (Ta), 57.8 (Tc)

Buy Now Datasheet
MOSFETs - 1952554 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952554
MOSFETs 1952554
NVTFS010N10MCLTAG

NVTFS010N10MCLTAG

Supplier's Site
MOSFETs - 1952554P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952554P
MOSFETs 1952554P
NVTFS010N10MCLTAG

NVTFS010N10MCLTAG

Supplier's Site
MOSFETs - 1952553 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952553
MOSFETs 1952553
NVTFS010N10MCLTAG

NVTFS010N10MCLTAG

Supplier's Site
Single FETs, MOSFETs - NVTFS010N10MCLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS010N10MCLTAGOSTR-ND
Single FETs, MOSFETs NVTFS010N10MCLTAGOSTR-ND
N-Channel 100V 11.7A (Ta), 57.8 (Tc) 3.2W (Ta), 77.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 100V 11.7A (Ta), 57.8 (Tc) 3.2W (Ta), 77.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS010N10MCLTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS010N10MCLTAGOSCT-ND
Single FETs, MOSFETs NVTFS010N10MCLTAGOSCT-ND
N-Channel 100V 11.7A (Ta), 57.8 (Tc) 3.2W (Ta), 77.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 100V 11.7A (Ta), 57.8 (Tc) 3.2W (Ta), 77.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS010N10MCLTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS010N10MCLTAGOSDKR-ND
Single FETs, MOSFETs NVTFS010N10MCLTAGOSDKR-ND
N-Channel 100V 11.7A (Ta), 57.8 (Tc) 3.2W (Ta), 77.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 100V 11.7A (Ta), 57.8 (Tc) 3.2W (Ta), 77.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
100V 57.8A MOSFET Transistor
278-NVTFS010N10MCLTAG
100V 57.8A MOSFET Transistor 278-NVTFS010N10MCLTAG
N-Ch MOSFET 100V 57.8A 10.6mΩ 175°C D2PAK Product overview: NVTFS010N10MCLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 57.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 57.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS010N10MCLTA G can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 57.8A 10.6mΩ 175°C D2PAK Product overview: NVTFS010N10MCLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 57.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 57.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS010N10MCLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET PTNG 100V LL IN

MOSFET PTNG 100V LL IN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS010N10MCLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS010N10MCLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS010N10MCLTAG
MOSFET N-CH 100V 11.7A/57.8 8DFN

MOSFET N-CH 100V 11.7A/57.8 8DFN

Supplier's Site
Single FETs, MOSFETs - NVTFS010N10MCLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS010N10MCLTAG
Single FETs, MOSFETs NVTFS010N10MCLTAG
MOSFET N-CH 100V 11.7A/57.8 8DFN

MOSFET N-CH 100V 11.7A/57.8 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1952554 1952554P NVTFS010N10MCLTAGOSTR-ND 278-NVTFS010N10MCLTAG NVTFS010N10MCLTAG NVTFS010N10MCLTAG NVTFS010N10MCLTAG
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs 100V 57.8A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 Wdfn WDFN 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN
MOSFET Operating Mode Enhancement
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data