onsemi Single FETs, MOSFETs NVTFS005N04CTAG

Description
N-Channel 40V 17A (Ta), 69A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 40V 17A (Ta), 69A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVTFS005N04CTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS005N04CTAGTR-ND
Single FETs, MOSFETs 488-NVTFS005N04CTAGTR-ND
N-Channel 40V 17A (Ta), 69A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 17A (Ta), 69A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS005N04CTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS005N04CTAGCT-ND
Single FETs, MOSFETs 488-NVTFS005N04CTAGCT-ND
MOSFET N-CH 40V 17A/69A 8WDFN

MOSFET N-CH 40V 17A/69A 8WDFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS005N04CTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS005N04CTAGDKR-ND
Single FETs, MOSFETs 488-NVTFS005N04CTAGDKR-ND
MOSFET N-CH 40V 17A/69A 8WDFN

MOSFET N-CH 40V 17A/69A 8WDFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324074-NVTFS005N04CTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324074-NVTFS005N04CTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324074-NVTFS005N04CTAG
Manufacturer: onsemi Win Source Part Number: 1324074-NVTFS005N04C TAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 17A, 69A (Tc) Rds On (Max) @ Id, Vgs: 5.6mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 3.5V @ 40µA Power Dissipation (Max): 3.1W, 50W (Tc) Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerWDFN ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2832-NVTFS005N04CTAG -488 Base Product Number: NVTFS005 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324074-NVTFS005N04CTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 17A, 69A (Tc)
Rds On (Max) @ Id, Vgs: 5.6mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 40µA
Power Dissipation (Max): 3.1W, 50W (Tc)
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerWDFN
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2832-NVTFS005N04CTAG-488
Base Product Number: NVTFS005
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V 69 A MOSFET Transistor
278-NVTFS005N04CTAG
N-Channel 40 V 69 A MOSFET Transistor 278-NVTFS005N04CTAG
Power MOSFET, Single N-Channel, 40 V, 5.6 mOhms, 69 A, 1500-REEL Product overview: NVTFS005N04CTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 69 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 69 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS005N04CTAG can be used for catalog matching and distributor lookup.

Power MOSFET, Single N-Channel, 40 V, 5.6 mOhms, 69 A, 1500-REEL Product overview: NVTFS005N04CTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 69 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 69 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS005N04CTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS005N04CTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS005N04CTAG
Single FETs, MOSFETs NVTFS005N04CTAG
MOSFET N-CH 40V 17A/69A 8WDFN

MOSFET N-CH 40V 17A/69A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 40V SG NCH U8FL

MOSFET T6 40V SG NCH U8FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS005N04CTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS005N04CTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS005N04CTAG
MOSFET N-CH 40V 17A/69A 8WDFN

MOSFET N-CH 40V 17A/69A 8WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVTFS005N04CTAGTR-ND 1324074-NVTFS005N04CTAG 278-NVTFS005N04CTAG NVTFS005N04CTAG NVTFS005N04CTAG NVTFS005N04CTAG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40 V 69 A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-PowerWDFN 8-PowerWDFN Surface Mount
Transistor Grade / Operating Range Automotive
PD 3100 to 50000 milliwatts 3100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
40V 100A DPAK MOSFET Transistor - 278-AUIRFR8403TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
9 suppliers