Power MOSFET, 40 V, 2.4 mOhms, 136 A, Single N-Channel, 1500-REEL Product overview: NVTFS002N04CTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 136 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 136 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS002N04CTAG can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 27A/136A 8WDFN
MOSFET N-CH 40V 27A/136A 8WDFN
N-Channel 40V 27A (Ta), 136A (Tc) 3.2W (Ta), 85W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Win Source Part Number: 1201297-NVTFS002N04C
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 136A (Tc)
Rds On (Max) @ Id, Vgs: 2.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 90µA
Power Dissipation (Max): 3.2W (Ta), 85W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2250 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVTFS002
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 40V 27A/136A 8WDFN
MOSFET 40V 2.4 mOhms 136A Single N-Channel
MOSFET N-CH 40V 27A/136A 8WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVTFS002N04CTAG | 488-NVTFS002N04CTAGCT-ND | 1201297-NVTFS002N04CTAG | NVTFS002N04CTAG | NVTFS002N04CTAG | NVTFS002N04CTAG |
| Product Name | N-Channel 40 V 136 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerWDFN | SOT3 | 8-PowerWDFN | 8-PowerWDFN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 3200 to 85000 milliwatts | 3200 milliwatts |