onsemi FETs - Single - NVTA7002NT1G NVTA7002NT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803786-NVTA7002NT1G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: SC-75 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-75, SOT-416 Power Dissipation (Maximum): 300mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7Ohm at 154mA, 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 20pF at 5V Current - Continuous Drain (Id) at 25°C: 154mA Vgs(th) (Maximum) at Id: 1.5V at 100μA Maximum Vgs: ±10V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803786-NVTA7002NT1G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: SC-75 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-75, SOT-416 Power Dissipation (Maximum): 300mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7Ohm at 154mA, 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 20pF at 5V Current - Continuous Drain (Id) at 25°C: 154mA Vgs(th) (Maximum) at Id: 1.5V at 100μA Maximum Vgs: ±10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - NVTA7002NT1G - 803786-NVTA7002NT1G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NVTA7002NT1G
803786-NVTA7002NT1G
FETs - Single - NVTA7002NT1G 803786-NVTA7002NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 803786-NVTA7002NT1G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: SC-75 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-75, SOT-416 Power Dissipation (Maximum): 300mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7Ohm at 154mA, 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 20pF at 5V Current - Continuous Drain (Id) at 25°C: 154mA Vgs(th) (Maximum) at Id: 1.5V at 100μA Maximum Vgs: ±10V

Manufacturer: ON Semiconductor
Win Source Part Number: 803786-NVTA7002NT1G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: SC-75
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-75, SOT-416
Power Dissipation (Maximum): 300mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 7Ohm at 154mA, 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 20pF at 5V
Current - Continuous Drain (Id) at 25°C: 154mA
Vgs(th) (Maximum) at Id: 1.5V at 100μA
Maximum Vgs: ±10V

Buy Now
Singapore, Singapore
Automotive N-Channel 30V 154mA MOSFET Transistor
278-NVTA7002NT1G
Automotive N-Channel 30V 154mA MOSFET Transistor 278-NVTA7002NT1G
Single N-Channel Small Signal MOSFET with ESD Protection 30V, 154mA, 7Ω Automotive version of the NTA7002N, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NVTA7002NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30V, 154mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 154mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTA7002NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Small Signal MOSFET with ESD Protection 30V, 154mA, 7Ω Automotive version of the NTA7002N, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NVTA7002NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30V, 154mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 154mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTA7002NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTA7002NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTA7002NT1GOSDKR-ND
Single FETs, MOSFETs NVTA7002NT1GOSDKR-ND
N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NVTA7002NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTA7002NT1GOSTR-ND
Single FETs, MOSFETs NVTA7002NT1GOSTR-ND
N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NVTA7002NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTA7002NT1GOSCT-ND
Single FETs, MOSFETs NVTA7002NT1GOSCT-ND
N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTA7002NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTA7002NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTA7002NT1G
MOSFET N-CH 30V 154MA SC75

MOSFET N-CH 30V 154MA SC75

Supplier's Site
Single FETs, MOSFETs - NVTA7002NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTA7002NT1G
Single FETs, MOSFETs NVTA7002NT1G
MOSFET N-CH 30V 154MA SC75

MOSFET N-CH 30V 154MA SC75

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 0.154A, 150Deg C/0.3W Rohs Compliant Onsemi - 54AH9541 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.154A, 150Deg C/0.3W Rohs Compliant Onsemi
54AH9541
Mosfet, N-Ch, 30V, 0.154A, 150Deg C/0.3W Rohs Compliant Onsemi 54AH9541
MOSFET, N-CH, 30V, 0.154A, 150DEG C/0.3W ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.154A, 150DEG C/0.3W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SC75 30V 154MA 7OHM

MOSFET NFET SC75 30V 154MA 7OHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 803786-NVTA7002NT1G 278-NVTA7002NT1G NVTA7002NT1GOSDKR-ND NVTA7002NT1G NVTA7002NT1G 54AH9541 NVTA7002NT1G
Product Name FETs - Single - NVTA7002NT1G Automotive N-Channel 30V 154mA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 0.154A, 150Deg C/0.3W Rohs Compliant Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 300 milliwatts 300 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 SC-75, SOT-416 SC-75, SOT-416 SC-75, SOT-416 TO-3
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120016K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers