onsemi Analog and Digital Output NVT210DMTR2G

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - NVT210DMTR2G-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NVT210DMTR2G-ND
Analog and Digital Output NVT210DMTR2G-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NVT210DMTR2G - 929533-NVT210DMTR2G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NVT210DMTR2G
929533-NVT210DMTR2G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NVT210DMTR2G 929533-NVT210DMTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929533-NVT210DMTR2G Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2) Package: Reel - TR Package: 8-WFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: NVT210 Categories: Sensors Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929533-NVT210DMTR2G
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)
Package: Reel - TR
Package: 8-WFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NVT210
Categories: Sensors
Case / Package: 8-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NVT210DMTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NVT210DMTR2G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NVT210DMTR2G
SENSOR DIGITAL -40C-125C 8WDFN

SENSOR DIGITAL -40C-125C 8WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number NVT210DMTR2G-ND 929533-NVT210DMTR2G NVT210DMTR2G
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - NVT210DMTR2G Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-WFDFN 8-WDFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1901709 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting To-92
Standards and Certifications RoHS
View Details
LM335 Precision Temperature Sensor - LM335AZ/LFT1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
3 suppliers
Digital Temperature Sensor IC TO92 - TSIC 306 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
2 suppliers