onsemi Analog and Digital Output NVT210CDM3R2G

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 488-NVT210CDM3R2GTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
488-NVT210CDM3R2GTR-ND
Analog and Digital Output 488-NVT210CDM3R2GTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-MSOP

Buy Now Datasheet
Analog and Digital Output - 488-NVT210CDM3R2GCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
488-NVT210CDM3R2GCT-ND
Analog and Digital Output 488-NVT210CDM3R2GCT-ND
SENSOR DIGITAL -40C-125C MICRO8

SENSOR DIGITAL -40C-125C MICRO8

Buy Now Datasheet
Analog and Digital Output - 488-NVT210CDM3R2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
488-NVT210CDM3R2GDKR-ND
Analog and Digital Output 488-NVT210CDM3R2GDKR-ND
SENSOR DIGITAL -40C-125C MICRO8

SENSOR DIGITAL -40C-125C MICRO8

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NVT210CDM3R2G - 887923-NVT210CDM3R2G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NVT210CDM3R2G
887923-NVT210CDM3R2G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NVT210CDM3R2G 887923-NVT210CDM3R2G
Manufacturer: ON Semiconductor Win Source Part Number: 887923-NVT210CDM3R2G Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NVT210 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887923-NVT210CDM3R2G
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVT210
Categories: Sensors
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NVT210CDM3R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NVT210CDM3R2G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NVT210CDM3R2G
SENSOR DIGITAL -40C-125C MICRO8

SENSOR DIGITAL -40C-125C MICRO8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 488-NVT210CDM3R2GTR-ND 887923-NVT210CDM3R2G NVT210CDM3R2G
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - NVT210CDM3R2G Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1322LUA - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7 - 860518-ADT6503SRJZN025RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 13A-010G - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details