onsemi Single FETs, MOSFETs NVS4001NT1G

Description
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVS4001NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVS4001NT1GOSCT-ND
Single FETs, MOSFETs NVS4001NT1GOSCT-ND
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NVS4001NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVS4001NT1GOSDKR-ND
Single FETs, MOSFETs NVS4001NT1GOSDKR-ND
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NVS4001NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVS4001NT1GOSTR-ND
Single FETs, MOSFETs NVS4001NT1GOSTR-ND
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVS4001NT1G - 1084147-NVS4001NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVS4001NT1G
1084147-NVS4001NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVS4001NT1G 1084147-NVS4001NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084147-NVS4001NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 270mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 1.3nC @ 5V Max Input Capacitance: 33pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084147-NVS4001NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 270mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Gate Charge: 1.3nC @ 5V
Max Input Capacitance: 33pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 30V 270mA MOSFET Transistor
278-NVS4001NT1G
Automotive N-Channel 30V 270mA MOSFET Transistor 278-NVS4001NT1G
Single N-Channel Small Signal MOSFET 30V, 270mA, 1.5Ω Automotive Version of the NTS4001N, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NVS4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30V, 270mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 270mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVS4001NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Small Signal MOSFET 30V, 270mA, 1.5Ω Automotive Version of the NTS4001N, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NVS4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30V, 270mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 270mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVS4001NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SC70 20V 238MA 1.5OH

MOSFET NFET SC70 20V 238MA 1.5OH

Buy Now Datasheet
Single FETs, MOSFETs - NVS4001NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVS4001NT1G
Single FETs, MOSFETs NVS4001NT1G
MOSFET N-CH 30V 270MA SC70-3

MOSFET N-CH 30V 270MA SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVS4001NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVS4001NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVS4001NT1G
MOSFET N-CH 30V 270MA SC70-3

MOSFET N-CH 30V 270MA SC70-3

Supplier's Site
Mosfet, N-Ch, 30V, 0.27A, Sc-70; Channel Type Onsemi - 31AC1199 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.27A, Sc-70; Channel Type Onsemi
31AC1199
Mosfet, N-Ch, 30V, 0.27A, Sc-70; Channel Type Onsemi 31AC1199
MOSFET, N-CH, 30V, 0.27A, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:270mA; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1.2V; Power Dissipation:330mW; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 30V, 0.27A, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:270mA; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1.2V; Power Dissipation:330mW; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVS4001NT1GOSCT-ND 1084147-NVS4001NT1G 278-NVS4001NT1G NVS4001NT1G NVS4001NT1G NVS4001NT1G 31AC1199
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVS4001NT1G Automotive N-Channel 30V 270mA MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 0.27A, Sc-70; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts 30 volts
PD 330 milliwatts 330 milliwatts 330 milliwatts 330 milliwatts
Unlock Full Specs
to access all available technical data