onsemi Single FETs, MOSFETs NVRGS042N04CLT1G

Description
SINGLE N-CHANNEL LOGIC LEVEL POW
Request a Quote
Description
SINGLE N-CHANNEL LOGIC LEVEL POW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NVRGS042N04CLT1G is a single N-channel MOSFET in a SOT-23 surface mount package, designed for low-power switching applications. It has a drain-to-source voltage rating of 40 V and a continuous drain current of 5.2 A at 25°C ambient temperature. The device features a low RDS(on) of 34 mΩ at 10 V gate voltage and 49 mΩ at 4.5 V, enabling efficient operation in logic-level circuits. It is AEC-Q101 qualified and PPAP capable, with Pb-free, halogen-free, and RoHS-compliant construction. Thermal characteristics include a junction-to-ambient thermal resistance of 101°C/W. The package dimensions conform to SOT-23 (TO-236) standards.

Datasheet Summary
Powered by GS/AI

The NVRGS042N04CLT1G is a single N-channel MOSFET in a SOT-23 surface mount package, designed for low-power switching applications. It has a drain-to-source voltage rating of 40 V and a continuous drain current of 5.2 A at 25°C ambient temperature. The device features a low RDS(on) of 34 mΩ at 10 V gate voltage and 49 mΩ at 4.5 V, enabling efficient operation in logic-level circuits. It is AEC-Q101 qualified and PPAP capable, with Pb-free, halogen-free, and RoHS-compliant construction. Thermal characteristics include a junction-to-ambient thermal resistance of 101°C/W. The package dimensions conform to SOT-23 (TO-236) standards.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVRGS042N04CLT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVRGS042N04CLT1G-ND
Single FETs, MOSFETs 488-NVRGS042N04CLT1G-ND
SINGLE N-CHANNEL LOGIC LEVEL POW

SINGLE N-CHANNEL LOGIC LEVEL POW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-NVRGS042N04CLT1G-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219470 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details