onsemi Single FETs, MOSFETs NVR5198NLT1G

Description
N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVR5198NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR5198NLT1GOSDKR-ND
Single FETs, MOSFETs NVR5198NLT1GOSDKR-ND
N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVR5198NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR5198NLT1GOSCT-ND
Single FETs, MOSFETs NVR5198NLT1GOSCT-ND
N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVR5198NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR5198NLT1GOSTR-ND
Single FETs, MOSFETs NVR5198NLT1GOSTR-ND
N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR5198NLT1G - 1084146-NVR5198NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR5198NLT1G
1084146-NVR5198NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR5198NLT1G 1084146-NVR5198NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084146-NVR5198NLT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 900mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 5.1nC @ 10V Max Input Capacitance: 182pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084146-NVR5198NLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 5.1nC @ 10V
Max Input Capacitance: 182pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 155 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 2.2A SOT-23 MOSFET Transistor
278-NVR5198NLT1G
N-Channel 60V 2.2A SOT-23 MOSFET Transistor 278-NVR5198NLT1G
N-Channel JFET, 60V, 2.2A, 155mR, SOT-23 Product overview: NVR5198NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVR5198NLT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, 2.2A, 155mR, SOT-23 Product overview: NVR5198NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVR5198NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1841444 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841444
MOSFETs 1841444
NFET SOT23 60V 2.2A 205M

NFET SOT23 60V 2.2A 205M

Supplier's Site
MOSFETs - 1841073 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841073
MOSFETs 1841073
NFET SOT23 60V 2.2A 205M

NFET SOT23 60V 2.2A 205M

Supplier's Site
MOSFETs - 1841444P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841444P
MOSFETs 1841444P
NFET SOT23 60V 2.2A 205M

NFET SOT23 60V 2.2A 205M

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET 60V 2.2A 155mOhm SGL N-CH

MOSFET Pwr MOSFET 60V 2.2A 155mOhm SGL N-CH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVR5198NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVR5198NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVR5198NLT1G
MOSFET N-CH 60V 1.7A SOT23-3

MOSFET N-CH 60V 1.7A SOT23-3

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, 2.2A, Sot23; Channel Type Onsemi - 81Y7075 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 2.2A, Sot23; Channel Type Onsemi
81Y7075
Mosfet, Aec-Q101, N-Ch, 60V, 2.2A, Sot23; Channel Type Onsemi 81Y7075
MOSFET, AEC-Q101, N-CH, 60V, 2.2A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.2A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:1.5W RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, 2.2A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.2A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NVR5198NLT1G
Triode/MOS Tube/Transistor >> MOSFETs NVR5198NLT1G
60V 1.7A 155mΩ@10V,1A 900mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

60V 1.7A 155mΩ@10V,1A 900mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - NVR5198NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVR5198NLT1G
Single FETs, MOSFETs NVR5198NLT1G
MOSFET N-CH 60V 1.7A SOT23-3

MOSFET N-CH 60V 1.7A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVR5198NLT1GOSDKR-ND 1084146-NVR5198NLT1G 278-NVR5198NLT1G 1841444 1841444P NVR5198NLT1G NVR5198NLT1G 81Y7075 NVR5198NLT1G NVR5198NLT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR5198NLT1G N-Channel 60V 2.2A SOT-23 MOSFET Transistor MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, 2.2A, Sot23; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts 60 volts 60 volts
PD 900 milliwatts 1500 milliwatts 1500 milliwatts 900 milliwatts 900 milliwatts
Unlock Full Specs
to access all available technical data