onsemi Single FETs, MOSFETs NVR5124PLT1G

Description
P-Channel 60V 1.1A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 60V 1.1A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVR5124PLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR5124PLT1GOSCT-ND
Single FETs, MOSFETs NVR5124PLT1GOSCT-ND
P-Channel 60V 1.1A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 1.1A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVR5124PLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR5124PLT1GOSTR-ND
Single FETs, MOSFETs NVR5124PLT1GOSTR-ND
P-Channel 60V 1.1A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 1.1A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVR5124PLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR5124PLT1GOSDKR-ND
Single FETs, MOSFETs NVR5124PLT1GOSDKR-ND
P-Channel 60V 1.1A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 1.1A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -1.1A MOSFET Transistor
278-NVR5124PLT1G
P-Channel -60V -1.1A MOSFET Transistor 278-NVR5124PLT1G
P-Channel JFET, -60V, -1.1A, 230mΩ, TO-236 Product overview: NVR5124PLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVR5124PLT1G can be used for catalog matching and distributor lookup.

P-Channel JFET, -60V, -1.1A, 230mΩ, TO-236 Product overview: NVR5124PLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVR5124PLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1867206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867206
Bipolar Transistors 1867206
onsemi NVR5124PLT1G Digital Transistor

onsemi NVR5124PLT1G Digital Transistor

Supplier's Site
Bipolar Transistors - 1868578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868578P
Bipolar Transistors 1868578P
onsemi NVR5124PLT1G Digital Transistor

onsemi NVR5124PLT1G Digital Transistor

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR5124PLT1G - 1084145-NVR5124PLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR5124PLT1G
1084145-NVR5124PLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR5124PLT1G 1084145-NVR5124PLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084145-NVR5124PLT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 470mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.1A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 4.3nC @ 10V Max Input Capacitance: 240pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 230 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084145-NVR5124PLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 470mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.1A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 4.3nC @ 10V
Max Input Capacitance: 240pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 230 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET T1 60V PCH

MOSFET T1 60V PCH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVR5124PLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVR5124PLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVR5124PLT1G
MOSFET P-CH 60V 1.1A SOT23-3

MOSFET P-CH 60V 1.1A SOT23-3

Supplier's Site
Single FETs, MOSFETs - NVR5124PLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVR5124PLT1G
Single FETs, MOSFETs NVR5124PLT1G
MOSFET P-CH 60V 1.1A SOT23-3

MOSFET P-CH 60V 1.1A SOT23-3

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 1.1A, 150Deg C, 0.47W; Channel Type Onsemi - 50AC6527 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 1.1A, 150Deg C, 0.47W; Channel Type Onsemi
50AC6527
Mosfet, P-Ch, 60V, 1.1A, 150Deg C, 0.47W; Channel Type Onsemi 50AC6527
MOSFET, P-CH, 60V, 1.1A, 150DEG C, 0.47W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 1.1A, 150DEG C, 0.47W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NVR5124PLT1G
Triode/MOS Tube/Transistor >> MOSFETs NVR5124PLT1G
60V 1.1A 230mΩ@10V,3A 470mW 2.5V@250uA P Channel SOT-23 MOSFETs ROHS

60V 1.1A 230mΩ@10V,3A 470mW 2.5V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Bipolar RF Transistors Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVR5124PLT1GOSCT-ND 278-NVR5124PLT1G 1867206 1868578P 1084145-NVR5124PLT1G NVR5124PLT1G NVR5124PLT1G NVR5124PLT1G 50AC6527 NVR5124PLT1G
Product Name Single FETs, MOSFETs P-Channel -60V -1.1A MOSFET Transistor Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR5124PLT1G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 60V, 1.1A, 150Deg C, 0.47W; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Number of units in IC 1
Unlock Full Specs
to access all available technical data