onsemi Single FETs, MOSFETs NVR4501NT1G

Description
N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVR4501NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR4501NT1GOSDKR-ND
Single FETs, MOSFETs NVR4501NT1GOSDKR-ND
N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVR4501NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR4501NT1GOSCT-ND
Single FETs, MOSFETs NVR4501NT1GOSCT-ND
N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVR4501NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR4501NT1GOSTR-ND
Single FETs, MOSFETs NVR4501NT1GOSTR-ND
N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.2A (Ta) 1.25W (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 3.2A SOT-23 MOSFET Transistor
278-NVR4501NT1G
N-Channel 20V 3.2A SOT-23 MOSFET Transistor 278-NVR4501NT1G
Single N-Channel Power MOSFET 20V, 3.2A, 80mΩ Power MOSFET 20V 3.2A 80 mOhm Single N-Channel SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NVR4501NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVR4501NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 20V, 3.2A, 80mΩ Power MOSFET 20V 3.2A 80 mOhm Single N-Channel SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NVR4501NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVR4501NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR4501NT1G - 1084144-NVR4501NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR4501NT1G
1084144-NVR4501NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR4501NT1G 1084144-NVR4501NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084144-NVR4501NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 200pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084144-NVR4501NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.2A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 200pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVR4501NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVR4501NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVR4501NT1G
MOSFET N-CH 20V 3.2A SOT23-3

MOSFET N-CH 20V 3.2A SOT23-3

Supplier's Site
Single FETs, MOSFETs - NVR4501NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVR4501NT1G
Single FETs, MOSFETs NVR4501NT1G
MOSFET N-CH 20V 3.2A SOT23-3

MOSFET N-CH 20V 3.2A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SOT23 20V 3.2A 80MO

MOSFET NFET SOT23 20V 3.2A 80MO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVR4501NT1GOSDKR-ND 278-NVR4501NT1G 1084144-NVR4501NT1G NVR4501NT1G NVR4501NT1G NVR4501NT1G
Product Name Single FETs, MOSFETs N-Channel 20V 3.2A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR4501NT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
PD 1250 milliwatts 1250 milliwatts 1250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details