onsemi P-Channel -20V 1A SOT-23 MOSFET Transistor NVR1P02T1G

Description
Single P-Channel JFET, -20V, 1A, 148mΩ, SOT-23 Product overview: NVR1P02T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVR1P02T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P-Channel JFET, -20V, 1A, 148mΩ, SOT-23 Product overview: NVR1P02T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVR1P02T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V 1A SOT-23 MOSFET Transistor
278-NVR1P02T1G
P-Channel -20V 1A SOT-23 MOSFET Transistor 278-NVR1P02T1G
Single P-Channel JFET, -20V, 1A, 148mΩ, SOT-23 Product overview: NVR1P02T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVR1P02T1G can be used for catalog matching and distributor lookup.

Single P-Channel JFET, -20V, 1A, 148mΩ, SOT-23 Product overview: NVR1P02T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVR1P02T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVR1P02T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR1P02T1GOSCT-ND
Single FETs, MOSFETs NVR1P02T1GOSCT-ND
P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVR1P02T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR1P02T1GOSTR-ND
Single FETs, MOSFETs NVR1P02T1GOSTR-ND
P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVR1P02T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVR1P02T1GOSDKR-ND
Single FETs, MOSFETs NVR1P02T1GOSDKR-ND
P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR1P02T1G - 1084142-NVR1P02T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR1P02T1G
1084142-NVR1P02T1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR1P02T1G 1084142-NVR1P02T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084142-NVR1P02T1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 2.5nC @ 5V Max Input Capacitance: 165pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084142-NVR1P02T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 2.5nC @ 5V
Max Input Capacitance: 165pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Channel Type Onsemi - 13AC6221 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Channel Type Onsemi
13AC6221
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Channel Type Onsemi 13AC6221
MOSFET, AEC-Q101, P-CH, -20V, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -20V, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Transistor Polarity Onsemi - 13AC3926 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Transistor Polarity Onsemi
13AC3926
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Transistor Polarity Onsemi 13AC3926
MOSFET, AEC-Q101, P-CH, -20V, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-1A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.148ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.9V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -20V, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-1A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.148ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVR1P02T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVR1P02T1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVR1P02T1G
MOSFET P-CH 20V 1A SOT-23-3

MOSFET P-CH 20V 1A SOT-23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET AUTOMOTIVE MOSFET

MOSFET AUTOMOTIVE MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - NVR1P02T1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVR1P02T1G
Single FETs, MOSFETs NVR1P02T1G
MOSFET P-CH 20V 1A SOT-23-3

MOSFET P-CH 20V 1A SOT-23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVR1P02T1G NVR1P02T1GOSCT-ND 1084142-NVR1P02T1G 13AC6221 13AC3926 NVR1P02T1G NVR1P02T1G NVR1P02T1G
Product Name P-Channel -20V 1A SOT-23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVR1P02T1G Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Channel Type Onsemi Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
PD 400 milliwatts 400 milliwatts 400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data