The NVMYS4D6N06CTWG is an AEC-Q101 qualified, RoHS-compliant N-channel MOSFET in an LFPAK4 (5x6 mm) package designed for high-current switching applications. It has a drain-to-source voltage rating of 60 V, a maximum continuous drain current of 92 A at TC = 25°C, and a maximum on-resistance of 4.7 mΩ at 10 V gate voltage. The device supports a pulsed drain current of 565 A and dissipates up to 79.5 W at TC = 25°C. Thermal resistance is 1.89 °C/W junction-to-case and 37 °C/W junction-to-ambient on a 650 mm² FR4 board with 2 oz. copper. The body diode has a forward voltage of 0.82 V at 25°C and a reverse recovery time of 40 ns. The gate threshold voltage ranges from 2.0 to 4.0 V, and the total gate charge is 19 nC at 10 V bias. It operates from −55 °C to +175 °C junction temperature and is PPAP capable.
POWER MOSFET 60 V, 4.7 M, 92A, S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMYS4D6N06CTWG-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |