MOSFET N-CH 60V 22A/100A LFPAK4 Product overview: NVMYS4D1N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 22A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS4D1N06CLTWG
N-Channel 60V 22A (Ta), 100A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount LFPAK4 (5x6)
MOSFET N-CH 60V 22A/100A LFPAK4
MOSFET N-CH 60V 22A/100A LFPAK4
MOSFET N-CH 60V 22A/100A LFPAK4
MOSFET N-CH 60V 22A/100A LFPAK4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVMYS4D1N06CLTWG | 488-NVMYS4D1N06CLTWGTR-ND | NVMYS4D1N06CLTWG | NVMYS4D1N06CLTWG | NVMYS4D1N06CLTWG |
| Product Name | 60V 22A 100A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 3700 milliwatts | 3700 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | SOT-1023, 4-LFPAK | Surface Mount | SOT-1023, 4-LFPAK |