The NVMYS3D8N04CLTWG is a 40 V, 87 A N-channel MOSFET in an LFPAK4 package measuring 4.90 x 4.15 x 1.15 mm, designed for high-current switching applications with low conduction and driver losses. It has a maximum on-resistance of 3.7 mΩ at 10 V and 6.0 mΩ at 4.5 V, and dissipates up to 55 W at TC = 25 °C. The device is AEC-Q101 qualified, RoHS compliant, and features a junction temperature range of -55 °C to +175 °C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMYS3D8N04CLTWGTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |