N-Channel 60V 26A (Ta), 133A (Tc) 3.9W (Ta), 100W (Tc) Surface Mount LFPAK4 (5x6)
N-Channel 60V 26A (Ta), 133A (Tc) 3.9W (Ta), 100W (Tc) Surface Mount LFPAK4 (5x6)
N-Channel 60V 26A (Ta), 133A (Tc) 3.9W (Ta), 100W (Tc) Surface Mount LFPAK4 (5x6)
Power MOSFET 40 V, 3.3Ω, 123 A, Single N-Channel, 3000-REEL Product overview: NVMYS3D3N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 123 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 123 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS3D3N06CLTWG
MOSFET N-CH 60V 26A/133A 4LFPAK
MOSFET 40V 3.3Ohm 123A Single N-Channel
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES
MOSFET N-CH 60V 26A/133A 4LFPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVMYS3D3N06CLTWGOSDKR-ND | 278-NVMYS3D3N06CLTWG | NVMYS3D3N06CLTWG | NVMYS3D3N06CLTWG | 39AH9081 | NVMYS3D3N06CLTWG |
| Product Name | Single FETs, MOSFETs | N-Channel 40 V 123 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single Mosfet Transistors Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | SOT-1023, 4-LFPAK | SOT-1023, 4-LFPAK | TO-3 | SOT-1023, 4-LFPAK | ||
| Transistor Grade / Operating Range | Automotive | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |