onsemi Single FETs, MOSFETs NVMYS2D1N04CLTWG

Description
MOSFET N-CH 40V 29A/132A LFPAK4
Request a Quote Datasheet
Description
MOSFET N-CH 40V 29A/132A LFPAK4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMYS2D1N04CLTWGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMYS2D1N04CLTWGCT-ND
Single FETs, MOSFETs 488-NVMYS2D1N04CLTWGCT-ND
MOSFET N-CH 40V 29A/132A LFPAK4

MOSFET N-CH 40V 29A/132A LFPAK4

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMYS2D1N04CLTWGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMYS2D1N04CLTWGTR-ND
Single FETs, MOSFETs 488-NVMYS2D1N04CLTWGTR-ND
N-Channel 40V 29A (Ta), 132A (Tc) 3.9W (Ta), 83W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 29A (Ta), 132A (Tc) 3.9W (Ta), 83W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMYS2D1N04CLTWGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMYS2D1N04CLTWGDKR-ND
Single FETs, MOSFETs 488-NVMYS2D1N04CLTWGDKR-ND
MOSFET N-CH 40V 29A/132A LFPAK4

MOSFET N-CH 40V 29A/132A LFPAK4

Buy Now Datasheet
MOSFET Power Mosfet 40V 2.15ohm 139A

MOSFET Power Mosfet 40V 2.15ohm 139A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMYS2D1N04CLTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMYS2D1N04CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMYS2D1N04CLTWG
MOSFET N-CH 40V 29A/132A LFPAK4

MOSFET N-CH 40V 29A/132A LFPAK4

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVMYS2D1N04CLTWGCT-ND NVMYS2D1N04CLTWG NVMYS2D1N04CLTWG
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die - QPD2120D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers