onsemi Single FETs, MOSFETs NVMYS1D3N04CTWG

Description
N-Channel 40V 43A (Ta), 252A (Tc) 3.9W (Ta), 134W (Tc) Surface Mount LFPAK4 (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 43A (Ta), 252A (Tc) 3.9W (Ta), 134W (Tc) Surface Mount LFPAK4 (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMYS1D3N04CTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS1D3N04CTWGOSDKR-ND
Single FETs, MOSFETs NVMYS1D3N04CTWGOSDKR-ND
N-Channel 40V 43A (Ta), 252A (Tc) 3.9W (Ta), 134W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 43A (Ta), 252A (Tc) 3.9W (Ta), 134W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS1D3N04CTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS1D3N04CTWGOSCT-ND
Single FETs, MOSFETs NVMYS1D3N04CTWGOSCT-ND
N-Channel 40V 43A (Ta), 252A (Tc) 3.9W (Ta), 134W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 43A (Ta), 252A (Tc) 3.9W (Ta), 134W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS1D3N04CTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS1D3N04CTWGOSTR-ND
Single FETs, MOSFETs NVMYS1D3N04CTWGOSTR-ND
N-Channel 40V 43A (Ta), 252A (Tc) 3.9W (Ta), 134W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 43A (Ta), 252A (Tc) 3.9W (Ta), 134W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1352932-NVMYS1D3N04CTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1352932-NVMYS1D3N04CTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1352932-NVMYS1D3N04CTWG
Win Source Part Number: 1352932-NVMYS1D3N04C TWG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOT-1023, 4-LFPAK Supplier Device Package: LFPAK4 (5x6) Base Product Number: NVMYS1 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 43A (Ta), 252A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 1.15mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3.5V @ 180µA Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 4855 pF @ 25 V Power Dissipation (Max): 3.9W (Ta), 134W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1352932-NVMYS1D3N04CTWG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-1023, 4-LFPAK
Supplier Device Package: LFPAK4 (5x6)
Base Product Number: NVMYS1
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 43A (Ta), 252A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 1.15mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 180µA
Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 4855 pF @ 25 V
Power Dissipation (Max): 3.9W (Ta), 134W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V 252 A MOSFET Transistor
278-NVMYS1D3N04CTWG
N-Channel 40 V 252 A MOSFET Transistor 278-NVMYS1D3N04CTWG
Power MOSFET, Single N-Channel, 40 V, 1.15Ω, 252 A, 3000-REEL Product overview: NVMYS1D3N04CTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 252 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 252 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS1D3N04CTWG can be used for catalog matching and distributor lookup.

Power MOSFET, Single N-Channel, 40 V, 1.15Ω, 252 A, 3000-REEL Product overview: NVMYS1D3N04CTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 252 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 252 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS1D3N04CTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TRENCH 6 40V SL NFET

MOSFET TRENCH 6 40V SL NFET

Buy Now
Single FETs, MOSFETs - NVMYS1D3N04CTWG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMYS1D3N04CTWG
Single FETs, MOSFETs NVMYS1D3N04CTWG
TRENCH 6 40V SL NFET

TRENCH 6 40V SL NFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMYS1D3N04CTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMYS1D3N04CTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMYS1D3N04CTWG
TRENCH 6 40V SL NFET

TRENCH 6 40V SL NFET

Supplier's Site
Mosfet, N-Ch, 40V, 252A, 175Deg C, 134W; Transistor Polarity Onsemi - 84AC7308 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 252A, 175Deg C, 134W; Transistor Polarity Onsemi
84AC7308
Mosfet, N-Ch, 40V, 252A, 175Deg C, 134W; Transistor Polarity Onsemi 84AC7308
MOSFET, N-CH, 40V, 252A, 175DEG C, 134W; Transistor Polarity:N Channel; Continuous Drain Current Id:252A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00096ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; PowerRoHS Compliant: Yes

MOSFET, N-CH, 40V, 252A, 175DEG C, 134W; Transistor Polarity:N Channel; Continuous Drain Current Id:252A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00096ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMYS1D3N04CTWGOSDKR-ND 1352932-NVMYS1D3N04CTWG 278-NVMYS1D3N04CTWG NVMYS1D3N04CTWG NVMYS1D3N04CTWG NVMYS1D3N04CTWG 84AC7308
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 40 V 252 A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 252A, 175Deg C, 134W; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT-1023, 4-LFPAK SOT3 SOT-1023, 4-LFPAK SOT-1023, 4-LFPAK TO-3
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data