onsemi N-Channel 60 V 20 A MOSFET Transistor NVMYS025N06CLTWG

Description
Power MOSFET, Single N-Channel, 60 V, 30mΩ, 20 A, 3000-REEL Product overview: NVMYS025N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS025N06CLTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, Single N-Channel, 60 V, 30mΩ, 20 A, 3000-REEL Product overview: NVMYS025N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS025N06CLTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60 V 20 A MOSFET Transistor
278-NVMYS025N06CLTWG
N-Channel 60 V 20 A MOSFET Transistor 278-NVMYS025N06CLTWG
Power MOSFET, Single N-Channel, 60 V, 30mΩ, 20 A, 3000-REEL Product overview: NVMYS025N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS025N06CLTWG can be used for catalog matching and distributor lookup.

Power MOSFET, Single N-Channel, 60 V, 30mΩ, 20 A, 3000-REEL Product overview: NVMYS025N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS025N06CLTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324747-NVMYS025N06CLTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324747-NVMYS025N06CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324747-NVMYS025N06CLTWG
Manufacturer: onsemi Win Source Part Number: 1324747-NVMYS025N06C LTWG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 8.5A, 21A (Tc) Rds On (Max) @ Id, Vgs: 27.5mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 2V @ 13µA Power Dissipation (Max): 3.8W, 24W (Tc) Supplier Device Package: LFPAK4 (5x6) Gate Charge (Qg) (Max) @ Vgs: 5.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 330 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1023, 4-LFPAK ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMYS025N06CLTWGOS,N VMYS025N06CLTWGOSTR, NVMYS025N06CLTWGOSDK R,NVMYS025N06CLTWGOS -ND,NVMYS025N06CLTWG OSCT Base Product Number: NVMYS025 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324747-NVMYS025N06CLTWG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 8.5A, 21A (Tc)
Rds On (Max) @ Id, Vgs: 27.5mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 2V @ 13µA
Power Dissipation (Max): 3.8W, 24W (Tc)
Supplier Device Package: LFPAK4 (5x6)
Gate Charge (Qg) (Max) @ Vgs: 5.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 330 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1023, 4-LFPAK
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMYS025N06CLTWGOS,NVMYS025N06CLTWGOSTR,NVMYS025N06CLTWGOSDKR,NVMYS025N06CLTWGOS-ND,NVMYS025N06CLTWGOSCT
Base Product Number: NVMYS025
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS025N06CLTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS025N06CLTWGOSTR-ND
Single FETs, MOSFETs NVMYS025N06CLTWGOSTR-ND
N-Channel 60V 8.5A (Ta), 21A (Tc) 3.8W (Ta), 24W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 8.5A (Ta), 21A (Tc) 3.8W (Ta), 24W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS025N06CLTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS025N06CLTWGOSDKR-ND
Single FETs, MOSFETs NVMYS025N06CLTWGOSDKR-ND
N-Channel 60V 8.5A (Ta), 21A (Tc) 3.8W (Ta), 24W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 8.5A (Ta), 21A (Tc) 3.8W (Ta), 24W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS025N06CLTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS025N06CLTWGOSCT-ND
Single FETs, MOSFETs NVMYS025N06CLTWGOSCT-ND
N-Channel 60V 8.5A (Ta), 21A (Tc) 3.8W (Ta), 24W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 8.5A (Ta), 21A (Tc) 3.8W (Ta), 24W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS025N06CLTWG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMYS025N06CLTWG
Single FETs, MOSFETs NVMYS025N06CLTWG
MOSFET N-CH 60V 8.5A/21A 4LFPAK

MOSFET N-CH 60V 8.5A/21A 4LFPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMYS025N06CLTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMYS025N06CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMYS025N06CLTWG
MOSFET N-CH 60V 8.5A/21A 4LFPAK

MOSFET N-CH 60V 8.5A/21A 4LFPAK

Supplier's Site
Single Mosfet Transistors Rohs Compliant Onsemi - 39AH9080 - Newark, An Avnet Company
Chicago, IL, United States
Single Mosfet Transistors Rohs Compliant Onsemi
39AH9080
Single Mosfet Transistors Rohs Compliant Onsemi 39AH9080
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET 60V 30Ohm 20A Single N-Channel

MOSFET 60V 30Ohm 20A Single N-Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMYS025N06CLTWG 1324747-NVMYS025N06CLTWG NVMYS025N06CLTWGOSTR-ND NVMYS025N06CLTWG NVMYS025N06CLTWG 39AH9080 NVMYS025N06CLTWG
Product Name N-Channel 60 V 20 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single Mosfet Transistors Rohs Compliant Onsemi MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3800 to 24000 milliwatts 3800 milliwatts
Package Type SOT3; SOT-1023, 4-LFPAK SOT-1023, 4-LFPAK SOT-1023, 4-LFPAK SOT-1023, 4-LFPAK TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data