onsemi Single FETs, MOSFETs NVMYS021N06CLTWG

Description
N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMYS021N06CLTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS021N06CLTWGOSDKR-ND
Single FETs, MOSFETs NVMYS021N06CLTWGOSDKR-ND
N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS021N06CLTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS021N06CLTWGOSCT-ND
Single FETs, MOSFETs NVMYS021N06CLTWGOSCT-ND
N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS021N06CLTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS021N06CLTWGOSTR-ND
Single FETs, MOSFETs NVMYS021N06CLTWGOSTR-ND
N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 27 A MOSFET Transistor
278-NVMYS021N06CLTWG
N-Channel 60 V 27 A MOSFET Transistor 278-NVMYS021N06CLTWG
Power MOSFET 60 V, 21mΩ, 27 A, Single N-Channel, 3000-REEL Product overview: NVMYS021N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 27 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 27 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS021N06CLTWG can be used for catalog matching and distributor lookup.

Power MOSFET 60 V, 21mΩ, 27 A, Single N-Channel, 3000-REEL Product overview: NVMYS021N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 27 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 27 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS021N06CLTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278217-NVMYS021N06CLTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278217-NVMYS021N06CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278217-NVMYS021N06CLTWG
Win Source Part Number: 1278217-NVMYS021N06C LTWG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 9.8A (Ta), 27A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 16µA Power Dissipation (Max): 3.8W (Ta), 28W (Tc) Package / Case: SOT-1023, 4-LFPAK Supplier Device Package: LFPAK4 (5x6) Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 410 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMYS021N06CLTWGOSDK R,NVMYS021N06CLTWGOS ,NVMYS021N06CLTWGOST R,NVMYS021N06CLTWGOS CT,NVMYS021N06CLTWGO S Base Product Number: NVMYS021 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278217-NVMYS021N06CLTWG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 9.8A (Ta), 27A (Tc)
Rds On (Max) @ Id, Vgs: 21mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 16µA
Power Dissipation (Max): 3.8W (Ta), 28W (Tc)
Package / Case: SOT-1023, 4-LFPAK
Supplier Device Package: LFPAK4 (5x6)
Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 410 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMYS021N06CLTWGOSDKR,NVMYS021N06CLTWGOS,NVMYS021N06CLTWGOSTR,NVMYS021N06CLTWGOSCT,NVMYS021N06CLTWGOS
Base Product Number: NVMYS021
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFET 40V 0.9Ohm 322A Single N-Channel

MOSFET 40V 0.9Ohm 322A Single N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMYS021N06CLTWG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMYS021N06CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMYS021N06CLTWG
MOSFET N-CH 60V 9.8A/27A 4LFPAK

MOSFET N-CH 60V 9.8A/27A 4LFPAK

Supplier's Site
Single FETs, MOSFETs - NVMYS021N06CLTWG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMYS021N06CLTWG
Single FETs, MOSFETs NVMYS021N06CLTWG
MOSFET N-CH 60V 9.8A/27A 4LFPAK

MOSFET N-CH 60V 9.8A/27A 4LFPAK

Supplier's Site Datasheet
Single Mosfet Transistors Rohs Compliant Onsemi - 39AH9079 - Newark, An Avnet Company
Chicago, IL, United States
Single Mosfet Transistors Rohs Compliant Onsemi
39AH9079
Single Mosfet Transistors Rohs Compliant Onsemi 39AH9079
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMYS021N06CLTWGOSDKR-ND 278-NVMYS021N06CLTWG 1278217-NVMYS021N06CLTWG NVMYS021N06CLTWG NVMYS021N06CLTWG NVMYS021N06CLTWG 39AH9079
Product Name Single FETs, MOSFETs N-Channel 60 V 27 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Single Mosfet Transistors Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT-1023, 4-LFPAK SOT3 Surface Mount SOT-1023, 4-LFPAK TO-3
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data