onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVMYS011N04CTWG

Description
Manufacturer: onsemi Win Source Part Number: 1324362-NVMYS011N04C TWG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 13A, 35A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 20µA Power Dissipation (Max): 3.8W, 28W (Tc) Supplier Device Package: LFPAK4 (5x6) Gate Charge (Qg) (Max) @ Vgs: 7.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1023, 4-LFPAK ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMYS011N04CTWGOSDKR ,NVMYS011N04CTWGOS,N VMYS011N04CTWGOSCT,N VMYS011N04CTWGOSTR,2 832-NVMYS011N04CTWG- 488,NVMYS011N04CTWGO S-ND Base Product Number: NVMYS011 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324362-NVMYS011N04C TWG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 13A, 35A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 20µA Power Dissipation (Max): 3.8W, 28W (Tc) Supplier Device Package: LFPAK4 (5x6) Gate Charge (Qg) (Max) @ Vgs: 7.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1023, 4-LFPAK ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMYS011N04CTWGOSDKR ,NVMYS011N04CTWGOS,N VMYS011N04CTWGOSCT,N VMYS011N04CTWGOSTR,2 832-NVMYS011N04CTWG- 488,NVMYS011N04CTWGO S-ND Base Product Number: NVMYS011 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324362-NVMYS011N04CTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324362-NVMYS011N04CTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324362-NVMYS011N04CTWG
Manufacturer: onsemi Win Source Part Number: 1324362-NVMYS011N04C TWG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 13A, 35A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 20µA Power Dissipation (Max): 3.8W, 28W (Tc) Supplier Device Package: LFPAK4 (5x6) Gate Charge (Qg) (Max) @ Vgs: 7.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1023, 4-LFPAK ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMYS011N04CTWGOSDKR ,NVMYS011N04CTWGOS,N VMYS011N04CTWGOSCT,N VMYS011N04CTWGOSTR,2 832-NVMYS011N04CTWG- 488,NVMYS011N04CTWGO S-ND Base Product Number: NVMYS011 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324362-NVMYS011N04CTWG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 13A, 35A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 20µA
Power Dissipation (Max): 3.8W, 28W (Tc)
Supplier Device Package: LFPAK4 (5x6)
Gate Charge (Qg) (Max) @ Vgs: 7.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1023, 4-LFPAK
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMYS011N04CTWGOSDKR,NVMYS011N04CTWGOS,NVMYS011N04CTWGOSCT,NVMYS011N04CTWGOSTR,2832-NVMYS011N04CTWG-488,NVMYS011N04CTWGOS-ND
Base Product Number: NVMYS011
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V 35 A MOSFET Transistor
278-NVMYS011N04CTWG
N-Channel 40 V 35 A MOSFET Transistor 278-NVMYS011N04CTWG
Power MOSFET 40 V, 12 mΩ, 35 A, Single N-Channel, 3000-REEL Product overview: NVMYS011N04CTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 35 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 35 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS011N04CTWG can be used for catalog matching and distributor lookup.

Power MOSFET 40 V, 12 mΩ, 35 A, Single N-Channel, 3000-REEL Product overview: NVMYS011N04CTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 35 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 35 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS011N04CTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMYS011N04CTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS011N04CTWGOSDKR-ND
Single FETs, MOSFETs NVMYS011N04CTWGOSDKR-ND
N-Channel 40V 13A (Ta), 35A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 13A (Ta), 35A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS011N04CTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS011N04CTWGOSCT-ND
Single FETs, MOSFETs NVMYS011N04CTWGOSCT-ND
N-Channel 40V 13A (Ta), 35A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 13A (Ta), 35A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS011N04CTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS011N04CTWGOSTR-ND
Single FETs, MOSFETs NVMYS011N04CTWGOSTR-ND
N-Channel 40V 13A (Ta), 35A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 13A (Ta), 35A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 0.9Ohm 322A Single N-Channel

MOSFET 40V 0.9Ohm 322A Single N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMYS011N04CTWG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMYS011N04CTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMYS011N04CTWG
MOSFET N-CH 40V 13A/35A 4LFPAK

MOSFET N-CH 40V 13A/35A 4LFPAK

Supplier's Site
Single Mosfet Transistors Rohs Compliant Onsemi - 39AH9077 - Newark, An Avnet Company
Chicago, IL, United States
Single Mosfet Transistors Rohs Compliant Onsemi
39AH9077
Single Mosfet Transistors Rohs Compliant Onsemi 39AH9077
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324362-NVMYS011N04CTWG 278-NVMYS011N04CTWG NVMYS011N04CTWGOSDKR-ND NVMYS011N04CTWG NVMYS011N04CTWG 39AH9077
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40 V 35 A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single Mosfet Transistors Rohs Compliant Onsemi
Polarity N-Channel N-Channel
PD 3800 to 28000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319QTR - 1020726-AUIRF7319QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers