onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVMTS0D7N04CTXG

Description
Manufacturer: onsemi Win Source Part Number: 1324445-NVMTS0D7N04C TXG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 51A, 430A (Tc) Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.9W, 273W (Tc) Supplier Device Package: 8-DFNW (8.3x8.4) Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9281 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMTS0D7N04CTXGOSCT, NVMTS0D7N04CTXGOSDKR ,NVMTS0D7N04CTXGOSTR Base Product Number: NVMTS0 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324445-NVMTS0D7N04C TXG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 51A, 430A (Tc) Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.9W, 273W (Tc) Supplier Device Package: 8-DFNW (8.3x8.4) Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9281 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMTS0D7N04CTXGOSCT, NVMTS0D7N04CTXGOSDKR ,NVMTS0D7N04CTXGOSTR Base Product Number: NVMTS0 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324445-NVMTS0D7N04CTXG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324445-NVMTS0D7N04CTXG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324445-NVMTS0D7N04CTXG
Manufacturer: onsemi Win Source Part Number: 1324445-NVMTS0D7N04C TXG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 51A, 430A (Tc) Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.9W, 273W (Tc) Supplier Device Package: 8-DFNW (8.3x8.4) Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9281 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMTS0D7N04CTXGOSCT, NVMTS0D7N04CTXGOSDKR ,NVMTS0D7N04CTXGOSTR Base Product Number: NVMTS0 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324445-NVMTS0D7N04CTXG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 51A, 430A (Tc)
Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.9W, 273W (Tc)
Supplier Device Package: 8-DFNW (8.3x8.4)
Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9281 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMTS0D7N04CTXGOSCT,NVMTS0D7N04CTXGOSDKR,NVMTS0D7N04CTXGOSTR
Base Product Number: NVMTS0
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - NVMTS0D7N04CTXGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMTS0D7N04CTXGOSDKR-ND
Single FETs, MOSFETs NVMTS0D7N04CTXGOSDKR-ND
N-Channel 40V 51A (Ta), 430A (Tc) 3.9W (Ta), 273W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 51A (Ta), 430A (Tc) 3.9W (Ta), 273W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - NVMTS0D7N04CTXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMTS0D7N04CTXGOSTR-ND
Single FETs, MOSFETs NVMTS0D7N04CTXGOSTR-ND
N-Channel 40V 51A (Ta), 430A (Tc) 3.9W (Ta), 273W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 51A (Ta), 430A (Tc) 3.9W (Ta), 273W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - NVMTS0D7N04CTXGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMTS0D7N04CTXGOSCT-ND
Single FETs, MOSFETs NVMTS0D7N04CTXGOSCT-ND
N-Channel 40V 51A (Ta), 430A (Tc) 3.9W (Ta), 273W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 51A (Ta), 430A (Tc) 3.9W (Ta), 273W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V 420 A MOSFET Transistor
278-NVMTS0D7N04CTXG
N-Channel 40 V 420 A MOSFET Transistor 278-NVMTS0D7N04CTXG
Power MOSFET, Single N-Channel, 40 V, 0.67 mOhms, 420 A, 3000-REEL Product overview: NVMTS0D7N04CTXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 420 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 420 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMTS0D7N04CTXG can be used for catalog matching and distributor lookup.

Power MOSFET, Single N-Channel, 40 V, 0.67 mOhms, 420 A, 3000-REEL Product overview: NVMTS0D7N04CTXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 420 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 420 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMTS0D7N04CTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMTS0D7N04CTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMTS0D7N04CTXG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMTS0D7N04CTXG
MOSFET N-CH 40V 51A/430A 8DFNW

MOSFET N-CH 40V 51A/430A 8DFNW

Supplier's Site
Mosfet, N-Ch, 40V, 430A, 175Deg C, 273W; Transistor Polarity Onsemi - 84AC7306 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 430A, 175Deg C, 273W; Transistor Polarity Onsemi
84AC7306
Mosfet, N-Ch, 40V, 430A, 175Deg C, 273W; Transistor Polarity Onsemi 84AC7306
MOSFET, N-CH, 40V, 430A, 175DEG C, 273W; Transistor Polarity:N Channel; Continuous Drain Current Id:430A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 430A, 175DEG C, 273W; Transistor Polarity:N Channel; Continuous Drain Current Id:430A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324445-NVMTS0D7N04CTXG NVMTS0D7N04CTXGOSDKR-ND 278-NVMTS0D7N04CTXG NVMTS0D7N04CTXG 84AC7306
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 40 V 420 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 430A, 175Deg C, 273W; Transistor Polarity Onsemi
Polarity N-Channel N-Channel
PD 3900 to 273000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Type SOT3; 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN TO-3
Unlock Full Specs
to access all available technical data