onsemi Single FETs, MOSFETs NVMTS0D7N04CLTXG

Description
N-Channel 40V 67A (Ta), 433A (Tc) 2.5W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)
Request a Quote Datasheet
Description
N-Channel 40V 67A (Ta), 433A (Tc) 2.5W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMTS0D7N04CLTXGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMTS0D7N04CLTXGOSDKR-ND
Single FETs, MOSFETs NVMTS0D7N04CLTXGOSDKR-ND
N-Channel 40V 67A (Ta), 433A (Tc) 2.5W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 67A (Ta), 433A (Tc) 2.5W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - NVMTS0D7N04CLTXGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMTS0D7N04CLTXGOSCT-ND
Single FETs, MOSFETs NVMTS0D7N04CLTXGOSCT-ND
N-Channel 40V 67A (Ta), 433A (Tc) 2.5W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 67A (Ta), 433A (Tc) 2.5W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - NVMTS0D7N04CLTXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMTS0D7N04CLTXGOSTR-ND
Single FETs, MOSFETs NVMTS0D7N04CLTXGOSTR-ND
N-Channel 40V 67A (Ta), 433A (Tc) 2.5W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 67A (Ta), 433A (Tc) 2.5W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMTS0D7N04CLTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMTS0D7N04CLTXG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMTS0D7N04CLTXG
AFSM T6 40V LL NCH

AFSM T6 40V LL NCH

Supplier's Site
Mosfet, N-Ch, 40V, 512A, 175Deg C, 205W; Transistor Polarity Onsemi - 84AC7305 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 512A, 175Deg C, 205W; Transistor Polarity Onsemi
84AC7305
Mosfet, N-Ch, 40V, 512A, 175Deg C, 205W; Transistor Polarity Onsemi 84AC7305
MOSFET, N-CH, 40V, 512A, 175DEG C, 205W; Transistor Polarity:N Channel; Continuous Drain Current Id:512A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 512A, 175DEG C, 205W; Transistor Polarity:N Channel; Continuous Drain Current Id:512A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET AFSM T6 40V LL NCH

MOSFET AFSM T6 40V LL NCH

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMTS0D7N04CLTXGOSDKR-ND NVMTS0D7N04CLTXG 84AC7305 NVMTS0D7N04CLTXG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 512A, 175Deg C, 205W; Transistor Polarity Onsemi MOSFET
Polarity N-Channel
Package Type 8-PowerTDFN 8-PowerTDFN TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers