onsemi MOSFETs NVMTS0D4N04CLTXG

Description
onsemi NVMTS0D4N04CLTXG MOSFET
Request a Quote Datasheet
Description
onsemi NVMTS0D4N04CLTXG MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1861286 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1861286
MOSFETs 1861286
onsemi NVMTS0D4N04CLTXG MOSFET

onsemi NVMTS0D4N04CLTXG MOSFET

Supplier's Site
MOSFETs - 1861334P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1861334P
MOSFETs 1861334P
onsemi NVMTS0D4N04CLTXG MOSFET

onsemi NVMTS0D4N04CLTXG MOSFET

Supplier's Site
MOSFETs - 1861334 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1861334
MOSFETs 1861334
onsemi NVMTS0D4N04CLTXG MOSFET

onsemi NVMTS0D4N04CLTXG MOSFET

Supplier's Site
Single FETs, MOSFETs - NVMTS0D4N04CLTXGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMTS0D4N04CLTXGOSCT-ND
Single FETs, MOSFETs NVMTS0D4N04CLTXGOSCT-ND
N-Channel 40V 553.8A (Tc) 5W (Ta) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 553.8A (Tc) 5W (Ta) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - NVMTS0D4N04CLTXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMTS0D4N04CLTXGOSTR-ND
Single FETs, MOSFETs NVMTS0D4N04CLTXGOSTR-ND
N-Channel 40V 553.8A (Tc) 5W (Ta) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 553.8A (Tc) 5W (Ta) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - NVMTS0D4N04CLTXGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMTS0D4N04CLTXGOSDKR-ND
Single FETs, MOSFETs NVMTS0D4N04CLTXGOSDKR-ND
N-Channel 40V 553.8A (Tc) 5W (Ta) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 553.8A (Tc) 5W (Ta) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1338366-NVMTS0D4N04CLTXG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1338366-NVMTS0D4N04CLTXG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1338366-NVMTS0D4N04CLTXG
Win Source Part Number: 1338366-NVMTS0D4N04C LTXG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 5W (Ta) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFNW (8.3x8.4) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMTS0 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 553.8A (Tc) Rds On (Max) @ Id, Vgs: 0.4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 163 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 20600 pF @ 20 V

Win Source Part Number: 1338366-NVMTS0D4N04CLTXG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 5W (Ta)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFNW (8.3x8.4)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMTS0
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 553.8A (Tc)
Rds On (Max) @ Id, Vgs: 0.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 163 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 20600 pF @ 20 V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 553.8A MOSFET Transistor
278-NVMTS0D4N04CLTXG
N-Channel 40V 553.8A MOSFET Transistor 278-NVMTS0D4N04CLTXG
Single N-Channel Power MOSFET 40V, 553.8A, 0.4mΩ, 3000-REEL Product overview: NVMTS0D4N04CLTXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 553.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 553.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMTS0D4N04CLTXG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 553.8A, 0.4mΩ, 3000-REEL Product overview: NVMTS0D4N04CLTXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 553.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 553.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMTS0D4N04CLTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET AFSM T6 40V LL NCH

MOSFET AFSM T6 40V LL NCH

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMTS0D4N04CLTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMTS0D4N04CLTXG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMTS0D4N04CLTXG
MOSFET N-CH 40V 553.8A 8DFNW

MOSFET N-CH 40V 553.8A 8DFNW

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, 553.8A, 244W Rohs Compliant Onsemi - 97AC7894 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, 553.8A, 244W Rohs Compliant Onsemi
97AC7894
Mosfet, Aec-Q101, N-Ch, 40V, 553.8A, 244W Rohs Compliant Onsemi 97AC7894
MOSFET, AEC-Q101, N-CH, 40V, 553.8A, 244W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 40V, 553.8A, 244W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMTS0D4N04CLTXG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMTS0D4N04CLTXG
Single FETs, MOSFETs NVMTS0D4N04CLTXG
MOSFET N-CH 40V 553.8A 8DFNW

MOSFET N-CH 40V 553.8A 8DFNW

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1861286 1861334P NVMTS0D4N04CLTXGOSCT-ND 1338366-NVMTS0D4N04CLTXG 278-NVMTS0D4N04CLTXG NVMTS0D4N04CLTXG NVMTS0D4N04CLTXG 97AC7894 NVMTS0D4N04CLTXG
Product Name MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 40V 553.8A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, 553.8A, 244W Rohs Compliant Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type Dfnw DFN 8-PowerTDFN SOT3 8-PowerTDFN TO-3 8-PowerTDFN
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data