N-Channel 60V 53.7A (Ta), 376A (Tc) 5W (Ta), 244W (Tc) Surface Mount 8-DFNW (8.3x8.4)
MOSFET N-CH 60V 53.7A/376A 8DFNW
MOSFET N-CH 60V 53.7A/376A 8DFNW
MOSFET N-CH 60V 53.7A/376A 8DFNW
MOSFET N-CH 60V 53.7A/376A 8DFNW
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVMTS001N06CTXGTR-ND | NVMTS001N06CTXG | NVMTS001N06CTXG | NVMTS001N06CTXG |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |